Cleaver-Brooks Commercial Burner ProFire-V Series

Description
Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options from 1.3 to 14.7 MMBTU. Using advanced technology, the V series offers high turndown up to 10:1 on natural gas and low emission capability with turndown up to 4:1. The forced-draft design provides clean and efficient combustion. Design features also include a top- or rear-mount panel option, Induced FGR (Flue Gas Recirculation), an FGR modulating valve, and No. 2 oil capability for backup fuel. Features: Up to 10:1 turndown on natural gas for Standard V models Up to 4:1 turndown on natural gas for LNV models Unique air-damper design features a dual-blade configuration offering precise control of combustion air flow throughout the entire firing range Cam trim option with 14-point adjustment range for consistent air/fuel ratios UL/cUL listed
Datasheet
Description
Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options from 1.3 to 14.7 MMBTU. Using advanced technology, the V series offers high turndown up to 10:1 on natural gas and low emission capability with turndown up to 4:1. The forced-draft design provides clean and efficient combustion. Design features also include a top- or rear-mount panel option, Induced FGR (Flue Gas Recirculation), an FGR modulating valve, and No. 2 oil capability for backup fuel. Features: Up to 10:1 turndown on natural gas for Standard V models Up to 4:1 turndown on natural gas for LNV models Unique air-damper design features a dual-blade configuration offering precise control of combustion air flow throughout the entire firing range Cam trim option with 14-point adjustment range for consistent air/fuel ratios UL/cUL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Burner - ProFire-V Series - Cleaver-Brooks
Thomasville, GA, United States
Commercial Burner
ProFire-V Series
Commercial Burner ProFire-V Series
Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options from 1.3 to 14.7 MMBTU. Using advanced technology, the V series offers high turndown up to 10:1 on natural gas and low emission capability with turndown up to 4:1. The forced-draft design provides clean and efficient combustion. Design features also include a top- or rear-mount panel option, Induced FGR (Flue Gas Recirculation), an FGR modulating valve, and No. 2 oil capability for backup fuel. Features: Up to 10:1 turndown on natural gas for Standard V models Up to 4:1 turndown on natural gas for LNV models Unique air-damper design features a dual-blade configuration offering precise control of combustion air flow throughout the entire firing range Cam trim option with 14-point adjustment range for consistent air/fuel ratios UL/cUL listed

Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options from 1.3 to 14.7 MMBTU. Using advanced technology, the V series offers high turndown up to 10:1 on natural gas and low emission capability with turndown up to 4:1.

The forced-draft design provides clean and efficient combustion. Design features also include a top- or rear-mount panel option, Induced FGR (Flue Gas Recirculation), an FGR modulating valve, and No. 2 oil capability for backup fuel.

Features:

  • Up to 10:1 turndown on natural gas for Standard V models
  • Up to 4:1 turndown on natural gas for LNV models
  • Unique air-damper design features a dual-blade configuration offering precise control of combustion air flow throughout the entire firing range
  • Cam trim option with 14-point adjustment range for consistent air/fuel ratios
  • UL/cUL listed
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Burners
Product Number ProFire-V Series
Product Name Commercial Burner
Burner Type Nozzle Mixing
Application Steam and Hot Water Boilers
Combustion Fuel Natural Gas; Light Oil; Propane
Firing Direct
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Burner - Q Series - Industrial Combustion, LLC
Industrial Combustion, LLC
Specs
Burner Type Nozzle Mixing
Application Firebox/Firetube/Watertube
Combustion Fuel Natural Gas
View Details
Detroit Radiant Products Company
Specs
Burner Type Radiant / Infrared
Application Commonly Used in Gas Barbecues And Ranges
Combustion Fuel Natural Gas (optional feature); Propane (optional feature)
View Details