Industrial Combustion, LLC Industrial Burner E Series

Description
Suitable for firetube, firebox and watertube boilers; the E series features a low pressure drop head design and low motor horsepower requirements for increased efficiencies. The E series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from 8,400,000 to 42,000,000 Btu/hour. Incorporating advanced technology, the E series offers low NOx emissions, and up to 10:1 turndown on natural gas and 8:1 turndown on light oil. Features Include: Gas and light oil fuels Standard emissions & low NOx capabilities Up to 10:1 turndown on natural gas, 8:1 turndown on light oil Advanced control options include Parallel Positioning, O2 trim, variable speed drives and more Low pressure drop head design Low motor horsepower for increased energy efficiency Hinged combustion head for easy access and maintenance UL & cUL listed
Datasheet
Description
Suitable for firetube, firebox and watertube boilers; the E series features a low pressure drop head design and low motor horsepower requirements for increased efficiencies. The E series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from 8,400,000 to 42,000,000 Btu/hour. Incorporating advanced technology, the E series offers low NOx emissions, and up to 10:1 turndown on natural gas and 8:1 turndown on light oil. Features Include: Gas and light oil fuels Standard emissions & low NOx capabilities Up to 10:1 turndown on natural gas, 8:1 turndown on light oil Advanced control options include Parallel Positioning, O2 trim, variable speed drives and more Low pressure drop head design Low motor horsepower for increased energy efficiency Hinged combustion head for easy access and maintenance UL & cUL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Burner - E Series - Industrial Combustion, LLC
Monroe, WI, USA
Industrial Burner
E Series
Industrial Burner E Series
Suitable for firetube, firebox and watertube boilers; the E series features a low pressure drop head design and low motor horsepower requirements for increased efficiencies. The E series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from 8,400,000 to 42,000,000 Btu/hour. Incorporating advanced technology, the E series offers low NOx emissions, and up to 10:1 turndown on natural gas and 8:1 turndown on light oil. Features Include: Gas and light oil fuels Standard emissions & low NOx capabilities Up to 10:1 turndown on natural gas, 8:1 turndown on light oil Advanced control options include Parallel Positioning, O2 trim, variable speed drives and more Low pressure drop head design Low motor horsepower for increased energy efficiency Hinged combustion head for easy access and maintenance UL & cUL listed
Suitable for firetube, firebox and watertube boilers; the E series features a low pressure drop head design and low motor horsepower requirements for increased efficiencies. The E series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from 8,400,000 to 42,000,000 Btu/hour. Incorporating advanced technology, the E series offers low NOx emissions, and up to 10:1 turndown on natural gas and 8:1 turndown on light oil.

Features Include:

  • Gas and light oil fuels
  • Standard emissions & low NOx capabilities
  • Up to 10:1 turndown on natural gas, 8:1 turndown on light oil
  • Advanced control options include Parallel Positioning, O2 trim, variable speed drives and more
  • Low pressure drop head design
  • Low motor horsepower for increased energy efficiency
  • Hinged combustion head for easy access and maintenance
  • UL & cUL listed
Supplier's Site Datasheet

Technical Specifications

  Industrial Combustion, LLC
Product Category Burners
Product Number E Series
Product Name Industrial Burner
Burner Type Nozzle Mixing
Application Firetube/Firebox/Watertube
Combustion Fuel Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Firing Indirect
Convection Forced
Unlock Full Specs
to access all available technical data

Similar Products

Gas Combustion Unit -  - Alfa Laval Inc.
Alfa Laval Inc.
Specs
Application Liquid LNG Boil-Off Burner
Combustion Fuel Natural Gas
View Details
Industrial Burner - LND Series - Industrial Combustion, LLC
Industrial Combustion, LLC
Specs
Burner Type Nozzle Mixing
Application Boiler/Heater/Furnace/Kiln
Combustion Fuel Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
View Details
Detroit Radiant Products Company
Specs
Burner Type Radiant / Infrared
Application Commonly Used in Gas Barbecues And Ranges
Combustion Fuel Natural Gas (optional feature); Propane (optional feature)
View Details
Industrial Burner - NATCOM Fuel Train - Cleaver-Brooks
Specs
Application Steam and Hot Water Boilers
Combustion Fuel Natural Gas; Hydrogen, Digester Gas, Tail Gas
Material of Construction Steel
View Details