Cleaver-Brooks Flexible Watertube Boiler Model 5

Description
The Model 5 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 191 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup. Features: Fits through standard doorway Integral burner for maximum efficiency Ease of installation High-pressure design up to 600 psig Quiet: <70 dBA sound level CSA listed package Canadian markets only
Datasheet
Description
The Model 5 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 191 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup. Features: Fits through standard doorway Integral burner for maximum efficiency Ease of installation High-pressure design up to 600 psig Quiet: <70 dBA sound level CSA listed package Canadian markets only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Watertube Boiler - Model 5 - Cleaver-Brooks
Thomasville, GA, United States
Flexible Watertube Boiler
Model 5
Flexible Watertube Boiler Model 5
The Model 5 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 191 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup. Features: Fits through standard doorway Integral burner for maximum efficiency Ease of installation High-pressure design up to 600 psig Quiet: <70 dBA sound level CSA listed package Canadian markets only

The Model 5 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 191 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup.
Features:

  • Fits through standard doorway
  • Integral burner for maximum efficiency
  • Ease of installation
  • High-pressure design up to 600 psig
  • Quiet: <70 dBA sound level
  • CSA listed package
  • Canadian markets only
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Boilers (industrial)
Product Number Model 5
Product Name Flexible Watertube Boiler
Type Hot Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Small Standard Electric Steam Superheaters - ES-25/50/60 Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Vertical (optional feature); Horizontal (optional feature)
View Details
Industrial Watertube Boiler - D-Style - Cleaver-Brooks
Specs
Type Steam
Technology Water Tube
Features Superheater
View Details
Packaged Electric Steam Boilers - VSB, VHSB, HSB Series - Thermon, Inc
Specs
Type Steam
Orientation Vertical
Features ASME; Monitor / Controller
View Details