Industrial Combustion, LLC Industrial Burner LNXL Vertical Series

Description
Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from 37,800,000 to 63,000,000 Btu/hour. Through the use of advanced technology, the XL series offers high turndown up to 10:1 on natural gas and up to 8:1 on light oil. Features Include: 3600 RPM combustion air fan (Motor HP based on NOx and capacity requirement) Parallel positioning is required for optimal control throughout the firing range Low NOx with FGR capabilities Gas manifold on oil burners standard for easy upgrade to combination units Hinged rear door and burner access panels for easy access and maintenance Air atomizing with steam atomization optional Backward-curved impeller provides adequate combustion air for various furnace pressures High turndown ratios
Datasheet
Description
Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from 37,800,000 to 63,000,000 Btu/hour. Through the use of advanced technology, the XL series offers high turndown up to 10:1 on natural gas and up to 8:1 on light oil. Features Include: 3600 RPM combustion air fan (Motor HP based on NOx and capacity requirement) Parallel positioning is required for optimal control throughout the firing range Low NOx with FGR capabilities Gas manifold on oil burners standard for easy upgrade to combination units Hinged rear door and burner access panels for easy access and maintenance Air atomizing with steam atomization optional Backward-curved impeller provides adequate combustion air for various furnace pressures High turndown ratios
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Burner LNXL Vertical Series
Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from 37,800,000 to 63,000,000 Btu/hour. Through the use of advanced technology, the XL series offers high turndown up to 10:1 on natural gas and up to 8:1 on light oil. Features Include: 3600 RPM combustion air fan (Motor HP based on NOx and capacity requirement) Parallel positioning is required for optimal control throughout the firing range Low NOx with FGR capabilities Gas manifold on oil burners standard for easy upgrade to combination units Hinged rear door and burner access panels for easy access and maintenance Air atomizing with steam atomization optional Backward-curved impeller provides adequate combustion air for various furnace pressures High turndown ratios
Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from 37,800,000 to 63,000,000 Btu/hour. Through the use of advanced technology, the XL series offers high turndown up to 10:1 on natural gas and up to 8:1 on light oil.

Features Include:

  • 3600 RPM combustion air fan (Motor HP based on NOx and capacity requirement)
  • Parallel positioning is required for optimal control throughout the firing range
  • Low NOx with FGR capabilities
  • Gas manifold on oil burners standard for easy upgrade to combination units
  • Hinged rear door and burner access panels for easy access and maintenance
  • Air atomizing with steam atomization optional
  • Backward-curved impeller provides adequate combustion air for various furnace pressures
  • High turndown ratios
Supplier's Site Datasheet

Technical Specifications

  Industrial Combustion, LLC
Product Category Burners
Product Number LNXL Vertical Series
Product Name Industrial Burner
Burner Type Nozzle Mixing
Application Firetube/Watertube
Combustion Fuel Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Firing Indirect
Convection Forced
Unlock Full Specs
to access all available technical data

Similar Products

INTEGRA Biosciences AG
Specs
Burner Type Atmospheric Venturi; Bunsen Burner
Application Life Sciences & Chemistry Laboratories
Combustion Fuel Butane; Natural Gas; Propane
View Details
Custom Designed Burners -  - Solaronics, Inc.
Specs
Burner Type Radiant / Infrared
Application Curing, Drying, Pre-Heating, Dehydrating, Cooking, Evaporating, Immersion Heating, Chemical Processes
Combustion Fuel Natural Gas
View Details
Gas Combustion Unit -  - Alfa Laval Inc.
Alfa Laval Inc.
Specs
Application Liquid LNG Boil-Off Burner
Combustion Fuel Natural Gas
View Details