Cleaver-Brooks Fully Condensing High-mass Firetube Boiler ClearFire®-CE

Description
The ClearFire®-CE (CFC-E) is a fully assembled, high-mass firetube condensing boiler with a large-water-volume pressure vessel. The high-mass design equates to a low pressure drop, reducing pumping energy with no minimum flow requirements. The pressure vessel is also thermal shock proof, capable of high-delta-T system designs to maximize condensing and reduce flow rates. The highly effective fireside heating surface with industry leading AluFer® tubes leads to superior efficiencies in all operating conditions. The modulating, premix burner control automatically adjusts the air/gas mixture for maximum burner efficiency. The linkageless burner provides 5:1 fully modulating turndown without the use of complex air/fuel mixing valves or mechanical devices. The dual-return connections have the ability to increase condensing in the boiler and raise efficiencies by 6%+ more than a single-return boiler. The ClearFire-CE provides the reliability and longevity that customers expect from Cleaver-Brooks. The CFC-E is designed to leverage the advantages of primary-variable-flo w pumping systems with a small overall footprint, offering system flexibility and true operational efficiency without compromise. Features: True counterflow-arrangem ent heat exchanger for maximum heat transfer High-mass design in a compact footprint, ideal for retrofit applications Duplex stainless steel combustion chamber, tubes and tubesheet offer excellent corrosion resistance Dual-temperature returns for additional energy savings potential Falcon total boiler control with lead-lag capability up to 8 boilers Quiet operation, <70 dBA sound level at 3 feet Fresh-air inlet connection for direct-vent combustion air Low waterside pressure drop for reduced pumping energy requirements Hinged burner for easy access Thermal shock resistant cULus listed Solutions: Lower fuel costs Improved boiler and system efficiency Lower emissions Redundancy Improved system turndown Reduced footprint Applications: Office Buildings Medical Office Buildings Process Heating Industrial Process
Datasheet
Description
The ClearFire®-CE (CFC-E) is a fully assembled, high-mass firetube condensing boiler with a large-water-volume pressure vessel. The high-mass design equates to a low pressure drop, reducing pumping energy with no minimum flow requirements. The pressure vessel is also thermal shock proof, capable of high-delta-T system designs to maximize condensing and reduce flow rates. The highly effective fireside heating surface with industry leading AluFer® tubes leads to superior efficiencies in all operating conditions. The modulating, premix burner control automatically adjusts the air/gas mixture for maximum burner efficiency. The linkageless burner provides 5:1 fully modulating turndown without the use of complex air/fuel mixing valves or mechanical devices. The dual-return connections have the ability to increase condensing in the boiler and raise efficiencies by 6%+ more than a single-return boiler. The ClearFire-CE provides the reliability and longevity that customers expect from Cleaver-Brooks. The CFC-E is designed to leverage the advantages of primary-variable-flo w pumping systems with a small overall footprint, offering system flexibility and true operational efficiency without compromise. Features: True counterflow-arrangem ent heat exchanger for maximum heat transfer High-mass design in a compact footprint, ideal for retrofit applications Duplex stainless steel combustion chamber, tubes and tubesheet offer excellent corrosion resistance Dual-temperature returns for additional energy savings potential Falcon total boiler control with lead-lag capability up to 8 boilers Quiet operation, <70 dBA sound level at 3 feet Fresh-air inlet connection for direct-vent combustion air Low waterside pressure drop for reduced pumping energy requirements Hinged burner for easy access Thermal shock resistant cULus listed Solutions: Lower fuel costs Improved boiler and system efficiency Lower emissions Redundancy Improved system turndown Reduced footprint Applications: Office Buildings Medical Office Buildings Process Heating Industrial Process
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Condensing High-mass Firetube Boiler - ClearFire®-CE - Cleaver-Brooks
Thomasville, GA, United States
Fully Condensing High-mass Firetube Boiler
ClearFire®-CE
Fully Condensing High-mass Firetube Boiler ClearFire®-CE
The ClearFire®-CE (CFC-E) is a fully assembled, high-mass firetube condensing boiler with a large-water-volume pressure vessel. The high-mass design equates to a low pressure drop, reducing pumping energy with no minimum flow requirements. The pressure vessel is also thermal shock proof, capable of high-delta-T system designs to maximize condensing and reduce flow rates. The highly effective fireside heating surface with industry leading AluFer® tubes leads to superior efficiencies in all operating conditions. The modulating, premix burner control automatically adjusts the air/gas mixture for maximum burner efficiency. The linkageless burner provides 5:1 fully modulating turndown without the use of complex air/fuel mixing valves or mechanical devices. The dual-return connections have the ability to increase condensing in the boiler and raise efficiencies by 6%+ more than a single-return boiler. The ClearFire-CE provides the reliability and longevity that customers expect from Cleaver-Brooks. The CFC-E is designed to leverage the advantages of primary-variable-flo w pumping systems with a small overall footprint, offering system flexibility and true operational efficiency without compromise. Features: True counterflow-arrangem ent heat exchanger for maximum heat transfer High-mass design in a compact footprint, ideal for retrofit applications Duplex stainless steel combustion chamber, tubes and tubesheet offer excellent corrosion resistance Dual-temperature returns for additional energy savings potential Falcon total boiler control with lead-lag capability up to 8 boilers Quiet operation, <70 dBA sound level at 3 feet Fresh-air inlet connection for direct-vent combustion air Low waterside pressure drop for reduced pumping energy requirements Hinged burner for easy access Thermal shock resistant cULus listed Solutions: Lower fuel costs Improved boiler and system efficiency Lower emissions Redundancy Improved system turndown Reduced footprint Applications: Office Buildings Medical Office Buildings Process Heating Industrial Process

The ClearFire®-CE (CFC-E) is a fully assembled, high-mass firetube condensing boiler with a large-water-volume pressure vessel. The high-mass design equates to a low pressure drop, reducing pumping energy with no minimum flow requirements.

The pressure vessel is also thermal shock proof, capable of high-delta-T system designs to maximize condensing and reduce flow rates. The highly effective fireside heating surface with industry leading AluFer® tubes leads to superior efficiencies in all operating conditions.

The modulating, premix burner control automatically adjusts the air/gas mixture for maximum burner efficiency. The linkageless burner provides 5:1 fully modulating turndown without the use of complex air/fuel mixing valves or mechanical devices.

The dual-return connections have the ability to increase condensing in the boiler and raise efficiencies by 6%+ more than a single-return boiler.

The ClearFire-CE provides the reliability and longevity that customers expect from Cleaver-Brooks. The CFC-E is designed to leverage the advantages of primary-variable-flow pumping systems with a small overall footprint, offering system flexibility and true operational efficiency without compromise.

Features:

  • True counterflow-arrangement heat exchanger for maximum heat transfer
  • High-mass design in a compact footprint, ideal for retrofit applications
  • Duplex stainless steel combustion chamber, tubes and tubesheet offer excellent corrosion resistance
  • Dual-temperature returns for additional energy savings potential
  • Falcon total boiler control with lead-lag capability up to 8 boilers
  • Quiet operation, <70 dBA sound level at 3 feet
  • Fresh-air inlet connection for direct-vent combustion air
  • Low waterside pressure drop for reduced pumping energy requirements
  • Hinged burner for easy access
  • Thermal shock resistant
  • cULus listed

Solutions:

  • Lower fuel costs
  • Improved boiler and system efficiency
  • Lower emissions
  • Redundancy
  • Improved system turndown
  • Reduced footprint

Applications:

  • Office Buildings
  • Medical Office Buildings
  • Process
  • Heating
  • Industrial Process
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Boilers (industrial)
Product Number ClearFire®-CE
Product Name Fully Condensing High-mass Firetube Boiler
Technology Firetube / Scotch Marine
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Boilers System - ABS-CEJS Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Deaerator / Separator (optional feature); Monitor / Controller; Skidded / Packaged
View Details
Waste Heat Boiler - Fluid Heater - Cleaver-Brooks
Specs
Type Steam
Technology Water Tube
Orientation Vertical; Horizontal
View Details
Starfire Firetube Boilers -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Type Hot Water; Steam
Technology Firetube / Scotch Marine
Fuel Type / Heat Source Gas; Oil; Waste Heat / Indirect
View Details