Cleaver-Brooks engineered new technology with horizontal flow to achieve up to 94% efficiency in a two-stage condensing economizer. Competitive models use a different design and vertical flow, which requires a larger coil size and bypass.
The product’s first stage returns wasted heat to the boiler feedwater. Its second-stage condensing section preheats make-up water or process water. These units deliver best-in-class overall system efficiency.
The C2X HE is ideal for applications with a 50 to 100% make-up water requirement. It is also ideal for process hot water applications such as food processing and industrial laundries.
Features
Offset from the boiler on a dedicated stand
Up to 400 PSIG
First stage has 304 stainless steel tubes with aluminized steel fins
Second stage has 304 stainless steel tubes with aluminum steel-fins
Reduces fuel usage compared to traditional two-stage economizers
Easy installation and maintenance
Condenses on natural gas only
ASME U-Stamp certification
Cleaver-Brooks engineered new technology with horizontal flow to achieve up to 94% efficiency in a two-stage condensing economizer. Competitive models use a different design and vertical flow, which requires a larger coil size and bypass.
The product’s first stage returns wasted heat to the boiler feedwater. Its second-stage condensing section preheats make-up water or process water. These units deliver best-in-class overall system efficiency.
The C2X HE is ideal for applications with a 50 to 100% make-up water requirement. It is also ideal for process hot water applications such as food processing and industrial laundries.
Features
- Offset from the boiler on a dedicated stand
- Up to 400 PSIG
- First stage has 304 stainless steel tubes with aluminized steel fins
- Second stage has 304 stainless steel tubes with aluminum steel-fins
- Reduces fuel usage compared to traditional two-stage economizers
- Easy installation and maintenance
- Condenses on natural gas only
- ASME U-Stamp certification