PART # 87 -- PAINT EQUIPMENT WASHER MODEL 1111
Safety-Kleen Systems, Inc.
Paint Equipment Washer Model 1111
Part # 87
Suppliers
Paint Equipment Washer Model 1111
Part # 87
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 87 |
|
Product Name
|
Paint Equipment Washer Model 1111 |
|
Machine Type
|
Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
|
|
Source
|
Air Power
|
|
Part Loading
|
Offhand or Handheld
|
|
Part Capacity
|
75 lbs (34.01 kg)
|
|
Internal Length
|
29.0 inch (737 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Machine Type
Ultrasonic Cleaner
Internal Length
11.8 inch (300 mm)
Internal Width
6.0 inch (153 mm)
View Details
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Safety-Kleen Systems, Inc.
Machine Type
Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
Tank Capacity
30 gallons (114 liters)
Source
Electric
View Details