PART # 35 -- CYCLONIC PARTS WASHER MODEL 33
Safety-Kleen Systems, Inc.
Cyclonic Parts Washer Model 33
Part # 35
Suppliers
Cyclonic Parts Washer Model 33
Part # 35
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 35 |
|
Product Name
|
Cyclonic Parts Washer Model 33 |
|
Machine Type
|
Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
|
|
Source
|
Electric
|
|
Part Loading
|
Offhand or Handheld
|
|
Part Capacity
|
25 lbs (11.34 kg)
|
|
Internal Length
|
36.0 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Machine Type
Ultrasonic Cleaner
Internal Length
9.8 inch (248 mm)
Internal Width
5.9 inch (150 mm)
View Details
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Safety-Kleen Systems, Inc.
Machine Type
Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
Tank Capacity
9 gallons (34.07 liters)
Source
Electric
View Details