PART # 20 -- VAT PARTS WASHER MODEL 44
Safety-Kleen Systems, Inc.
Vat Parts Washer Model 44
Part # 20
Suppliers
Vat Parts Washer Model 44
Part # 20
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 20 |
|
Product Name
|
Vat Parts Washer Model 44 |
|
Machine Type
|
Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
|
|
Tank Capacity
|
34 gallons (129 liters)
|
|
Source
|
Electric
|
|
Part Loading
|
Offhand or Handheld
|
|
Part Capacity
|
250 lbs (113 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Machine Type
Ultrasonic Cleaner
Internal Length
11.8 inch (300 mm)
Internal Width
6.0 inch (153 mm)
View Details
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Safety-Kleen Systems, Inc.
Machine Type
Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
Source
Air Power
Part Loading
Offhand or Handheld
View Details