PART # 1736 -- ULTRASONIC BENCHTOP PARTS WASHER
Safety-Kleen Systems, Inc.
Ultrasonic Benchtop Parts Washer
Part # 1736
Suppliers
Ultrasonic Benchtop Parts Washer
Part # 1736
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 1736 |
|
Product Name
|
Ultrasonic Benchtop Parts Washer |
|
Machine Type
|
Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
|
|
Components
|
Ultrasonic Transducer
|
|
Source
|
Electric
|
|
Part Loading
|
TopLoad
|
|
Part Capacity
|
86 lbs (39 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Machine Type
Ultrasonic Cleaner
Internal Length
11.8 inch (300 mm)
Internal Width
6.0 inch (153 mm)
View Details
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Safety-Kleen Systems, Inc.
Machine Type
Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
Tank Capacity
26 gallons (98.42 liters)
Source
Electric
View Details