Clean Air Products Cleanroom Stainless Steel Tables, Perforated Stainless Steel CAP64 CT

Description
The CAP64CT "Continuous Top" Stainless Steel tables are made from a single sheet of stainless steel that is perforated, forming a continuous, smooth top. Holes are available in nominal sizes of 1/4 inch on 1/2 inch staggered centers, 3/8 inch on 1/2 inch straight centers, and 3/4 inch on 1 inch straight centers. Special table reinforcing is installed so that none of the holes are blocked and the underside of the table can be easily cleaned. The Series 64PF "Perimeter Frame" Stainless Steel table tops are made with a piece of perforated stainless steel with 1/8 inch diameter holes, spot welded to a perimeter stainless steel frame. The underside is reinforced with 6 inch stainless steel "egg crate" support. These supports are installed so that none of the 1/8 inch diameter holes are completely covered. Holes are available in 1/8 inch diameter on 3/16 inch staggered centers. Features of Stainless Steel Table Stainless steel support frame Ideal for vertical flow cleanroom applications Allow uniform air flow through the work surface and eliminate eddies and stagnant air pockets that are on or above the work surface of all solid top tables
Datasheet
Description
The CAP64CT "Continuous Top" Stainless Steel tables are made from a single sheet of stainless steel that is perforated, forming a continuous, smooth top. Holes are available in nominal sizes of 1/4 inch on 1/2 inch staggered centers, 3/8 inch on 1/2 inch straight centers, and 3/4 inch on 1 inch straight centers. Special table reinforcing is installed so that none of the holes are blocked and the underside of the table can be easily cleaned. The Series 64PF "Perimeter Frame" Stainless Steel table tops are made with a piece of perforated stainless steel with 1/8 inch diameter holes, spot welded to a perimeter stainless steel frame. The underside is reinforced with 6 inch stainless steel "egg crate" support. These supports are installed so that none of the 1/8 inch diameter holes are completely covered. Holes are available in 1/8 inch diameter on 3/16 inch staggered centers. Features of Stainless Steel Table Stainless steel support frame Ideal for vertical flow cleanroom applications Allow uniform air flow through the work surface and eliminate eddies and stagnant air pockets that are on or above the work surface of all solid top tables
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Stainless Steel Tables, Perforated Stainless Steel - CAP64 CT - Clean Air Products
Minneapolis, MN, USA
Cleanroom Stainless Steel Tables, Perforated Stainless Steel
CAP64 CT
Cleanroom Stainless Steel Tables, Perforated Stainless Steel CAP64 CT
The CAP64CT "Continuous Top" Stainless Steel tables are made from a single sheet of stainless steel that is perforated, forming a continuous, smooth top. Holes are available in nominal sizes of 1/4 inch on 1/2 inch staggered centers, 3/8 inch on 1/2 inch straight centers, and 3/4 inch on 1 inch straight centers. Special table reinforcing is installed so that none of the holes are blocked and the underside of the table can be easily cleaned. The Series 64PF "Perimeter Frame" Stainless Steel table tops are made with a piece of perforated stainless steel with 1/8 inch diameter holes, spot welded to a perimeter stainless steel frame. The underside is reinforced with 6 inch stainless steel "egg crate" support. These supports are installed so that none of the 1/8 inch diameter holes are completely covered. Holes are available in 1/8 inch diameter on 3/16 inch staggered centers. Features of Stainless Steel Table Stainless steel support frame Ideal for vertical flow cleanroom applications Allow uniform air flow through the work surface and eliminate eddies and stagnant air pockets that are on or above the work surface of all solid top tables

The CAP64CT "Continuous Top" Stainless Steel tables are made from a single sheet of stainless steel that is perforated, forming a continuous, smooth top.
Holes are available in nominal sizes of 1/4 inch on 1/2 inch staggered centers, 3/8 inch on 1/2 inch straight centers, and 3/4 inch on 1 inch straight centers.
Special table reinforcing is installed so that none of the holes are blocked and the underside of the table can be easily cleaned.
The Series 64PF "Perimeter Frame" Stainless Steel table tops are made with a piece of perforated stainless steel with 1/8 inch diameter holes, spot welded to a perimeter stainless steel frame. The underside is reinforced with 6 inch stainless steel "egg crate" support. These supports are installed so that none of the 1/8 inch diameter holes are completely covered.
Holes are available in 1/8 inch diameter on 3/16 inch staggered centers.

Features of Stainless Steel Table

Stainless steel support frame
Ideal for vertical flow cleanroom applications
Allow uniform air flow through the work surface and eliminate eddies and stagnant air pockets that are on or above the work surface of all solid top tables
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Furniture
Product Number CAP64 CT
Product Name Cleanroom Stainless Steel Tables, Perforated Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Multimedia Stand - 103420 - Video Furniture International, Inc.
Video Furniture International, Inc.
View Details
OPTIONS - H3495 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
View Details