Clean Air Products Vertical Flow Hardwall Modular Cleanrooms CAP560

Description
The CAP560 modular cleanroom systems are prefabricated, pre-engineered vertical flow cleanrooms that offer a viable alternative to costly conventional cleanroom construction. These modular cleanroom systems feature easy-toassemble self-contained modular sections that are designed to allow for future expansion. Remove and re-configure sections for a process change or completely disassembly and relocate to another facility if desired. The pre-engineered modular cleanroom is free-standing and require only a solid, level floor for their support. The Series 560 modular cleanroom is available with a solid or raised floor and come in a variety of sizes and styles to allow a system to be tailored to meet individual space configuration requirements. The Series 560 modular cleanroom utilizes a full HEPA filter ceiling bank to ensure an even airflow which greatly reduces the air turbulences and eddy air currents. This provides a uniform laminar airflow throughout the work zone. Each model of the Series 560 modular cleanroom incorporates the HEPA-N-SEAL double-gasket seal to provide a "zero leak" ceiling system. This system keeps the primary HEPA filter high pressure seal under a negative pressure to prevent gasket seal leaks. Gasket leaks can occur over time on both clamped and liquid gel systems; the negative pressure safety seal prevents these leaks from entering the cleanroom. Features of Series 560 Modular Cleanroom Prefabricated, pre-engineered, modular cleanroom systems Temperature/humidity control enclosures Laminar flow benches Modular wall and ceiling systems Custom cleanroom design services
Datasheet
Description
The CAP560 modular cleanroom systems are prefabricated, pre-engineered vertical flow cleanrooms that offer a viable alternative to costly conventional cleanroom construction. These modular cleanroom systems feature easy-toassemble self-contained modular sections that are designed to allow for future expansion. Remove and re-configure sections for a process change or completely disassembly and relocate to another facility if desired. The pre-engineered modular cleanroom is free-standing and require only a solid, level floor for their support. The Series 560 modular cleanroom is available with a solid or raised floor and come in a variety of sizes and styles to allow a system to be tailored to meet individual space configuration requirements. The Series 560 modular cleanroom utilizes a full HEPA filter ceiling bank to ensure an even airflow which greatly reduces the air turbulences and eddy air currents. This provides a uniform laminar airflow throughout the work zone. Each model of the Series 560 modular cleanroom incorporates the HEPA-N-SEAL double-gasket seal to provide a "zero leak" ceiling system. This system keeps the primary HEPA filter high pressure seal under a negative pressure to prevent gasket seal leaks. Gasket leaks can occur over time on both clamped and liquid gel systems; the negative pressure safety seal prevents these leaks from entering the cleanroom. Features of Series 560 Modular Cleanroom Prefabricated, pre-engineered, modular cleanroom systems Temperature/humidity control enclosures Laminar flow benches Modular wall and ceiling systems Custom cleanroom design services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Flow Hardwall Modular Cleanrooms - CAP560 - Clean Air Products
Minneapolis, MN, USA
Vertical Flow Hardwall Modular Cleanrooms
CAP560
Vertical Flow Hardwall Modular Cleanrooms CAP560
The CAP560 modular cleanroom systems are prefabricated, pre-engineered vertical flow cleanrooms that offer a viable alternative to costly conventional cleanroom construction. These modular cleanroom systems feature easy-toassemble self-contained modular sections that are designed to allow for future expansion. Remove and re-configure sections for a process change or completely disassembly and relocate to another facility if desired. The pre-engineered modular cleanroom is free-standing and require only a solid, level floor for their support. The Series 560 modular cleanroom is available with a solid or raised floor and come in a variety of sizes and styles to allow a system to be tailored to meet individual space configuration requirements. The Series 560 modular cleanroom utilizes a full HEPA filter ceiling bank to ensure an even airflow which greatly reduces the air turbulences and eddy air currents. This provides a uniform laminar airflow throughout the work zone. Each model of the Series 560 modular cleanroom incorporates the HEPA-N-SEAL double-gasket seal to provide a "zero leak" ceiling system. This system keeps the primary HEPA filter high pressure seal under a negative pressure to prevent gasket seal leaks. Gasket leaks can occur over time on both clamped and liquid gel systems; the negative pressure safety seal prevents these leaks from entering the cleanroom. Features of Series 560 Modular Cleanroom Prefabricated, pre-engineered, modular cleanroom systems Temperature/humidity control enclosures Laminar flow benches Modular wall and ceiling systems Custom cleanroom design services

The CAP560 modular cleanroom systems are prefabricated, pre-engineered vertical flow cleanrooms that offer a viable alternative to costly conventional cleanroom construction. These modular cleanroom systems feature easy-toassemble self-contained modular sections that are designed to allow for future expansion. Remove and re-configure sections for a process change or completely disassembly and relocate to another facility if desired.
The pre-engineered modular cleanroom is free-standing and require only a solid, level floor for their support. The Series 560 modular cleanroom is available with a solid or raised floor and come in a variety of sizes and styles to allow a system to be tailored to meet individual space configuration requirements.
The Series 560 modular cleanroom utilizes a full HEPA filter ceiling bank to ensure an even airflow which greatly reduces the air turbulences and eddy air currents. This provides a uniform laminar airflow throughout the work zone.
Each model of the Series 560 modular cleanroom incorporates the HEPA-N-SEAL double-gasket seal to provide a "zero leak" ceiling system. This system keeps the primary HEPA filter high pressure seal under a negative pressure to prevent gasket seal leaks. Gasket leaks can occur over time on both clamped and liquid gel systems; the negative pressure safety seal prevents these leaks from entering the cleanroom.

Features of Series 560 Modular Cleanroom

Prefabricated, pre-engineered, modular cleanroom systems
Temperature/humidity control enclosures
Laminar flow benches
Modular wall and ceiling systems
Custom cleanroom design services
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Cleanrooms
Product Number CAP560
Product Name Vertical Flow Hardwall Modular Cleanrooms
Fabrication Modular Hardwall
Dimensions From 4'x4' to 8'x16'
Frame Construction Heavy-duty 16 Gage Cold-rolled Steel
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Flow Modular Hardwall / Softwall Cleanrooms - CAP556 - Clean Air Products
Specs
Fabrication Modular Softwall
Dimensions From 4'x6' to 12'x12'
Frame Construction Heavy-duty 16 Gage Cold-rolled Steel
View Details
Plastic Hardwall Cleanroom - 6600-05 - Terra Universal, Inc.
Specs
Fabrication Modular Hardwall; Mini Environment; No External Support Needed
Cleanliness Class 1; 10; 100; 1,000; 10,000; 100,000; Configurable to Any Cleanliness Std
Features Movable; Air Shower (optional feature); Product / Tool Pass Through (optional feature); Gowning Area (optional feature)
View Details
Modular Cleanroom Systems -  - Plascore Incorporated
Plascore Incorporated
Specs
Fabrication Modular Hardwall
Filter / Fan Unit HEPA Filter
Material Aluminum
View Details