Clean Air Products Wall Mount Straight Thru Welded Stainless Steel Single Doors Bio-Design Pass Thrus CAP18WBD-SST-18Wx18Hx18D

Description
CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction Smooth-ground crevice-free continuous seam welds throughout the interior and exterior Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity Service access via removable flush mount interior side panels secured by hex head stainless steel hardware Type 303 electropolished stainless steel lift-off hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches with a type 304 stainless steel bar handle on each door Knife edge coved inside corners for easy cleaning Non-hardening urethane gel seal door gaskets prevent leakage
Description
CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction Smooth-ground crevice-free continuous seam welds throughout the interior and exterior Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity Service access via removable flush mount interior side panels secured by hex head stainless steel hardware Type 303 electropolished stainless steel lift-off hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches with a type 304 stainless steel bar handle on each door Knife edge coved inside corners for easy cleaning Non-hardening urethane gel seal door gaskets prevent leakage

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Straight Thru Welded Stainless Steel Single Doors Bio-Design Pass Thrus - CAP18WBD-SST-18Wx18Hx18D - Clean Air Products
Minneapolis, MN, USA
Wall Mount Straight Thru Welded Stainless Steel Single Doors Bio-Design Pass Thrus
CAP18WBD-SST-18Wx18Hx18D
Wall Mount Straight Thru Welded Stainless Steel Single Doors Bio-Design Pass Thrus CAP18WBD-SST-18Wx18Hx18D
CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction Smooth-ground crevice-free continuous seam welds throughout the interior and exterior Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity Service access via removable flush mount interior side panels secured by hex head stainless steel hardware Type 303 electropolished stainless steel lift-off hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches with a type 304 stainless steel bar handle on each door Knife edge coved inside corners for easy cleaning Non-hardening urethane gel seal door gaskets prevent leakage

CAP18WBD-SST Standard Features:

Fully-welded type 304 #4 finish stainless steel construction
Smooth-ground crevice-free continuous seam welds throughout the interior and exterior
Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity
Service access via removable flush mount interior side panels secured by hex head stainless steel hardware
Type 303 electropolished stainless steel lift-off hinges
Formed type 304 #4 finish stainless steel door frames provide exceptional durability
Clear tempered safety glass viewing windows
Chrome plated lever compression door latches with a type 304 stainless steel bar handle on each door
Knife edge coved inside corners for easy cleaning
Non-hardening urethane gel seal door gaskets prevent leakage
Supplier's Site

Technical Specifications

  Clean Air Products
Product Category Cleanroom Pass Throughs
Product Number CAP18WBD-SST-18Wx18Hx18D
Product Name Wall Mount Straight Thru Welded Stainless Steel Single Doors Bio-Design Pass Thrus
Inside Width 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304 Stainless Steel Pass-Through Chamber - 1992-09D - Terra Universal, Inc.
Specs
Inside Width 10 inch (254 mm)
Inside Depth 12 inch (305 mm)
Inside Height 10 inch (254 mm)
View Details