Clean Air Products Wall Mount Straight Thru Welded Polypropylene Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) CAP18W-PP-30Wx30Hx24D

Description
CAP18W-PP (up to 42W x 42H x 42D) Standard Features Welded white non-fire retardant polypropylene construction A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous external-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam door gaskets
Description
CAP18W-PP (up to 42W x 42H x 42D) Standard Features Welded white non-fire retardant polypropylene construction A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous external-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam door gaskets

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Straight Thru Welded Polypropylene Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) - CAP18W-PP-30Wx30Hx24D - Clean Air Products
Minneapolis, MN, USA
Wall Mount Straight Thru Welded Polypropylene Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock)
CAP18W-PP-30Wx30Hx24D
Wall Mount Straight Thru Welded Polypropylene Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) CAP18W-PP-30Wx30Hx24D
CAP18W-PP (up to 42W x 42H x 42D) Standard Features Welded white non-fire retardant polypropylene construction A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous external-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam door gaskets

CAP18W-PP (up to 42W x 42H x 42D) Standard Features

Welded white non-fire retardant polypropylene construction
A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus
Stainless steel continuous external-mount hinges
Formed type 304 #4 finish stainless steel door frames provide exceptional durability
Clear tempered safety glass viewing windows
Chrome plated lever compression door latches
Closed-cell PVC foam door gaskets
Supplier's Site

Technical Specifications

  Clean Air Products
Product Category Cleanroom Pass Throughs
Product Number CAP18W-PP-30Wx30Hx24D
Product Name Wall Mount Straight Thru Welded Polypropylene Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock)
Inside Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Pass-Through Chamber - 1992-26D - Terra Universal, Inc.
Specs
Inside Width 10 inch (254 mm)
Inside Depth 12 inch (305 mm)
Inside Height 10 inch (254 mm)
View Details