Clean Air Products Floor Mount Straight Thru Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Trolley Transfer Hatch, Cart Pass Thru, or Airlock) CAP18F-SST-42Wx48Hx36D

Description
CAP18F-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam door gaskets Aluminum-framed vinyl door sweeps
Description
CAP18F-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam door gaskets Aluminum-framed vinyl door sweeps

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Straight Thru Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Trolley Transfer Hatch, Cart Pass Thru, or Airlock) - CAP18F-SST-42Wx48Hx36D - Clean Air Products
Minneapolis, MN, USA
Floor Mount Straight Thru Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Trolley Transfer Hatch, Cart Pass Thru, or Airlock)
CAP18F-SST-42Wx48Hx36D
Floor Mount Straight Thru Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Trolley Transfer Hatch, Cart Pass Thru, or Airlock) CAP18F-SST-42Wx48Hx36D
CAP18F-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam door gaskets Aluminum-framed vinyl door sweeps

CAP18F-SST Standard Features

Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone
Minimal panel seams in the interior for easy cleaning
A removable full-size side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus
Stainless steel continuous flush-mount hinges
Formed type 304 #4 finish stainless steel door frames provide exceptional durability
Clear tempered safety glass viewing windows
Chrome plated lever compression door latches
Closed-cell PVC foam door gaskets
Aluminum-framed vinyl door sweeps
Supplier's Site

Technical Specifications

  Clean Air Products
Product Category Cleanroom Pass Throughs
Product Number CAP18F-SST-42Wx48Hx36D
Product Name Floor Mount Straight Thru Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Trolley Transfer Hatch, Cart Pass Thru, or Airlock)
Inside Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electropolished 304 Stainless Steel Pass-Through Chamber - 1992-04C - Terra Universal, Inc.
Specs
Inside Width 18 inch (457 mm)
Inside Depth 18 inch (457 mm)
Inside Height 24 inch (610 mm)
View Details