Cisco Rack Server UCS C460 M4

Description
The Cisco UCS C460 M4 Rack Server offers exceptionally high performance and reliability to power the most compute- and memory-intensive, mission-critical enterprise applications and virtualized workloads. The C460 M4 Rack Server is well suited for the most demanding enterprise and mission-critical workloads, large-scale virtualization, and database applications. Either as a standalone server or in UCS-managed operations, customers gain the benefits of this server's high-capacity memory when very large memory footprints are required. Examples include: SAP workloads Database applications and data warehousing Large virtualized environments Real-time financial applications Java-based workloads Server consolidation Specifications at a Glance Four rack-unit (4RU) chassis Either 2 or 4 Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs Up to 6 terabytes (TB) of double-data-rate 3 (DDR3) memory or double-data-rate 4 (DDR4) memory in 96 dual in-line memory (DIMM) slots 12 front accessible Small Form Factor (SFF) disk drive bays with support for hot-pluggable SAS/SATA/SSD disk drives. Two disk drive bays can be used for PCIe SSDs. Up to 2 PCIe SSDs 10 PCI Express (PCIe) Gen 3 slots that support Cisco UCS Virtual Interface Cards and third-party adapters and GPUs Two Gigabit Ethernet LAN-on-motherboard (LOM) ports and two 10-Gigabit Ethernet ports A dedicated out-of-band (OOB) management port
Datasheet
Description
The Cisco UCS C460 M4 Rack Server offers exceptionally high performance and reliability to power the most compute- and memory-intensive, mission-critical enterprise applications and virtualized workloads. The C460 M4 Rack Server is well suited for the most demanding enterprise and mission-critical workloads, large-scale virtualization, and database applications. Either as a standalone server or in UCS-managed operations, customers gain the benefits of this server's high-capacity memory when very large memory footprints are required. Examples include: SAP workloads Database applications and data warehousing Large virtualized environments Real-time financial applications Java-based workloads Server consolidation Specifications at a Glance Four rack-unit (4RU) chassis Either 2 or 4 Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs Up to 6 terabytes (TB) of double-data-rate 3 (DDR3) memory or double-data-rate 4 (DDR4) memory in 96 dual in-line memory (DIMM) slots 12 front accessible Small Form Factor (SFF) disk drive bays with support for hot-pluggable SAS/SATA/SSD disk drives. Two disk drive bays can be used for PCIe SSDs. Up to 2 PCIe SSDs 10 PCI Express (PCIe) Gen 3 slots that support Cisco UCS Virtual Interface Cards and third-party adapters and GPUs Two Gigabit Ethernet LAN-on-motherboard (LOM) ports and two 10-Gigabit Ethernet ports A dedicated out-of-band (OOB) management port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Server - UCS C460 M4 - Cisco
San Jose, CA, USA
Rack Server
UCS C460 M4
Rack Server UCS C460 M4
The Cisco UCS C460 M4 Rack Server offers exceptionally high performance and reliability to power the most compute- and memory-intensive, mission-critical enterprise applications and virtualized workloads. The C460 M4 Rack Server is well suited for the most demanding enterprise and mission-critical workloads, large-scale virtualization, and database applications. Either as a standalone server or in UCS-managed operations, customers gain the benefits of this server's high-capacity memory when very large memory footprints are required. Examples include: SAP workloads Database applications and data warehousing Large virtualized environments Real-time financial applications Java-based workloads Server consolidation Specifications at a Glance Four rack-unit (4RU) chassis Either 2 or 4 Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs Up to 6 terabytes (TB) of double-data-rate 3 (DDR3) memory or double-data-rate 4 (DDR4) memory in 96 dual in-line memory (DIMM) slots 12 front accessible Small Form Factor (SFF) disk drive bays with support for hot-pluggable SAS/SATA/SSD disk drives. Two disk drive bays can be used for PCIe SSDs. Up to 2 PCIe SSDs 10 PCI Express (PCIe) Gen 3 slots that support Cisco UCS Virtual Interface Cards and third-party adapters and GPUs Two Gigabit Ethernet LAN-on-motherboard (LOM) ports and two 10-Gigabit Ethernet ports A dedicated out-of-band (OOB) management port

The Cisco UCS C460 M4 Rack Server offers exceptionally high performance and reliability to power the most compute- and memory-intensive, mission-critical enterprise applications and virtualized workloads.

The C460 M4 Rack Server is well suited for the most demanding enterprise and mission-critical workloads, large-scale virtualization, and database applications.

Either as a standalone server or in UCS-managed operations, customers gain the benefits of this server's high-capacity memory when very large memory footprints are required. Examples include:

  • SAP workloads
  • Database applications and data warehousing
  • Large virtualized environments
  • Real-time financial applications
  • Java-based workloads
  • Server consolidation

Specifications at a Glance

  • Four rack-unit (4RU) chassis
  • Either 2 or 4 Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs
  • Up to 6 terabytes (TB) of double-data-rate 3 (DDR3) memory or double-data-rate 4 (DDR4) memory in 96 dual in-line memory (DIMM) slots
  • 12 front accessible Small Form Factor (SFF) disk drive bays with support for hot-pluggable SAS/SATA/SSD disk drives. Two disk drive bays can be used for PCIe SSDs.
  • Up to 2 PCIe SSDs
  • 10 PCI Express (PCIe) Gen 3 slots that support Cisco UCS Virtual Interface Cards and third-party adapters and GPUs
  • Two Gigabit Ethernet LAN-on-motherboard (LOM) ports and two 10-Gigabit Ethernet ports
  • A dedicated out-of-band (OOB) management port
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS C460 M4
Product Name Rack Server
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 10 to 35 C (50 to 95 F)
Other Features Redundant Power Supplies; System Management Utilities Included
Processor Type Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825I-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details