Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799336-WM9081GICN/V
Packaging: Tray
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 28-UFQFN
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.6 V
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: WM9081
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-COL QFN (4x4)
Alternative Parts (Cross-Reference): WM9081GICN/RV;
Introduction Date: April 27, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 28QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 799336-WM9081GICN/V | WM9081GICN/V |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM9081GICN/V | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | DSP, I2S |