Cirrus Logic, Inc. Low Power D/A Converter with 1 W Speaker Driver WM8956

Description
The WM8956 is a low power stereo digital/analog converter (DAC) featuring Class D speaker drivers to provide 1 W per channel into 8 ω loads with a 5 V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. A highly flexible input configuration for up to three stereo sources is integrated, with a complete microphone interface. Stereo 24-bit Delta Sigma DACs are used with low power over-sampling digital interpolation filters and a flexible digital audio interface. The master clock can be input directly or generated internally by an onboard PLL, supporting most commonly-used clocking schemes. Features Pop and click suppression 3D enhancement Stereo class D speaker driver 87% efficiency (1 W output) Flexible internal switching clock On-chip headphone driver 40 mW output power into 16 ohm at 3.3 V Capless mode support Microphone interface Pseudo-differential for high noise immunity Integrated low noise MICBIAS Low power consumption 16 mW headphone playback (2.7 V / 1.8 V supplies) Low supply voltages on-chip PLL provides flexible clocking scheme Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48 32-pin QFN package
Datasheet
Description
The WM8956 is a low power stereo digital/analog converter (DAC) featuring Class D speaker drivers to provide 1 W per channel into 8 ω loads with a 5 V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. A highly flexible input configuration for up to three stereo sources is integrated, with a complete microphone interface. Stereo 24-bit Delta Sigma DACs are used with low power over-sampling digital interpolation filters and a flexible digital audio interface. The master clock can be input directly or generated internally by an onboard PLL, supporting most commonly-used clocking schemes. Features Pop and click suppression 3D enhancement Stereo class D speaker driver 87% efficiency (1 W output) Flexible internal switching clock On-chip headphone driver 40 mW output power into 16 ohm at 3.3 V Capless mode support Microphone interface Pseudo-differential for high noise immunity Integrated low noise MICBIAS Low power consumption 16 mW headphone playback (2.7 V / 1.8 V supplies) Low supply voltages on-chip PLL provides flexible clocking scheme Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48 32-pin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power D/A Converter with 1 W Speaker Driver - WM8956 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power D/A Converter with 1 W Speaker Driver
WM8956
Low Power D/A Converter with 1 W Speaker Driver WM8956
The WM8956 is a low power stereo digital/analog converter (DAC) featuring Class D speaker drivers to provide 1 W per channel into 8 ω loads with a 5 V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. A highly flexible input configuration for up to three stereo sources is integrated, with a complete microphone interface. Stereo 24-bit Delta Sigma DACs are used with low power over-sampling digital interpolation filters and a flexible digital audio interface. The master clock can be input directly or generated internally by an onboard PLL, supporting most commonly-used clocking schemes. Features Pop and click suppression 3D enhancement Stereo class D speaker driver 87% efficiency (1 W output) Flexible internal switching clock On-chip headphone driver 40 mW output power into 16 ohm at 3.3 V Capless mode support Microphone interface Pseudo-differential for high noise immunity Integrated low noise MICBIAS Low power consumption 16 mW headphone playback (2.7 V / 1.8 V supplies) Low supply voltages on-chip PLL provides flexible clocking scheme Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48 32-pin QFN package

The WM8956 is a low power stereo digital/analog converter (DAC) featuring Class D speaker drivers to provide 1 W per channel into 8 Ω loads with a 5 V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. A highly flexible input configuration for up to three stereo sources is integrated, with a complete microphone interface. Stereo 24-bit Delta Sigma DACs are used with low power over-sampling digital interpolation filters and a flexible digital audio interface. The master clock can be input directly or generated internally by an onboard PLL, supporting most commonly-used clocking schemes.

Features

  • Pop and click suppression
  • 3D enhancement
  • Stereo class D speaker driver
  • 87% efficiency (1 W output)
  • Flexible internal switching clock
  • On-chip headphone driver
  • 40 mW output power into 16 ohm at 3.3 V
  • Capless mode support
  • Microphone interface
  • Pseudo-differential for high noise immunity
  • Integrated low noise MICBIAS
  • Low power consumption
  • 16 mW headphone playback (2.7 V / 1.8 V supplies)
  • Low supply voltages
  • on-chip PLL provides flexible clocking scheme
  • Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48
  • 32-pin QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8956
Product Name Low Power D/A Converter with 1 W Speaker Driver
Package Type 32 QFN
Unlock Full Specs
to access all available technical data

Similar Products

DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1905597P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 10
Resolution 12 bits
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details