Cirrus Logic, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose WM8950CGEFL/V

Description
Win Source Part Number: 1104696-WM8950CGEFL/ V Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: ADC, Audio Package: Tray Standard Package: 490 Mounting: SMD (SMT) Sampling Rate (Per Second): 48k Data Interface: DSP, I2S Number of Channels: 1 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.71V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PCM1870YZFR; ADS7958SRGET; ADS7959SRGER; ADS7950SRGER; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: -WM8950CGEFL/V,WM895 0CGEFL/V-ND,598-2353 Base Product Number: WM8950 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1104696-WM8950CGEFL/ V Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: ADC, Audio Package: Tray Standard Package: 490 Mounting: SMD (SMT) Sampling Rate (Per Second): 48k Data Interface: DSP, I2S Number of Channels: 1 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.71V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PCM1870YZFR; ADS7958SRGET; ADS7959SRGER; ADS7950SRGER; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: -WM8950CGEFL/V,WM895 0CGEFL/V-ND,598-2353 Base Product Number: WM8950 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1104696-WM8950CGEFL/V
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1104696-WM8950CGEFL/V
Win Source Part Number: 1104696-WM8950CGEFL/ V Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: ADC, Audio Package: Tray Standard Package: 490 Mounting: SMD (SMT) Sampling Rate (Per Second): 48k Data Interface: DSP, I2S Number of Channels: 1 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.71V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PCM1870YZFR; ADS7958SRGET; ADS7959SRGER; ADS7950SRGER; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: -WM8950CGEFL/V,WM895 0CGEFL/V-ND,598-2353 Base Product Number: WM8950 Product Status: Obsolete

Win Source Part Number: 1104696-WM8950CGEFL/V
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: ADC, Audio
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Sampling Rate (Per Second): 48k
Data Interface: DSP, I2S
Number of Channels: 1
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): PCM1870YZFR; ADS7958SRGET; ADS7959SRGER; ADS7950SRGER;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: -WM8950CGEFL/V,WM8950CGEFL/V-ND,598-2353
Base Product Number: WM8950
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8950CGEFL/V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM8950CGEFL/V
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM8950CGEFL/V
IC ADC/AUDIO 24BIT 48K 24QFN

IC ADC/AUDIO 24BIT 48K 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1104696-WM8950CGEFL/V WM8950CGEFL/V
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSP, I2S
Unlock Full Specs
to access all available technical data