Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1117996-WM8940CGEFL/
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 98
Family Name: WM8940
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-QFN (4x4)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): STw5095T; MSM7732A-01 MB; AD73311LARUZ; AK4536VNP;
Introduction Date: January 05, 2007
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1117996-WM8940CGEFL/RV |
| Product Name | Interface - Interface - CODECs - WM8940CGEFL/RV |
| Interface Type | Serial; Serial |