Cirrus Logic, Inc. Ultra Low Power D/A Converter with Headphone Driver WM8918

Description
The WM8918 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling capacitors and the outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The analog input stage can be configured for single ended or differential inputs, and up to three stereo microphone or line inputs may be connected. Features Low 3.8 mW quiescent power consumption for DAC to headphone playback Low 2.4 mW quiescent power consumption for analog bypass playback Integrated FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Stereo digital microphone input Three single-ended inputs per stereo channel One fully differential mic/line input per stereo channel Digital dynamic range controller (compressor /limiter) Digital side tone mixing Ground referenced headphone driver Ground referenced line outputs
Datasheet
Description
The WM8918 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling capacitors and the outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The analog input stage can be configured for single ended or differential inputs, and up to three stereo microphone or line inputs may be connected. Features Low 3.8 mW quiescent power consumption for DAC to headphone playback Low 2.4 mW quiescent power consumption for analog bypass playback Integrated FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Stereo digital microphone input Three single-ended inputs per stereo channel One fully differential mic/line input per stereo channel Digital dynamic range controller (compressor /limiter) Digital side tone mixing Ground referenced headphone driver Ground referenced line outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power D/A Converter with Headphone Driver - WM8918 - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Low Power D/A Converter with Headphone Driver
WM8918
Ultra Low Power D/A Converter with Headphone Driver WM8918
The WM8918 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling capacitors and the outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The analog input stage can be configured for single ended or differential inputs, and up to three stereo microphone or line inputs may be connected. Features Low 3.8 mW quiescent power consumption for DAC to headphone playback Low 2.4 mW quiescent power consumption for analog bypass playback Integrated FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Stereo digital microphone input Three single-ended inputs per stereo channel One fully differential mic/line input per stereo channel Digital dynamic range controller (compressor /limiter) Digital side tone mixing Ground referenced headphone driver Ground referenced line outputs

The WM8918 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling capacitors and the outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The analog input stage can be configured for single ended or differential inputs, and up to three stereo microphone or line inputs may be connected.

Features

  • Low 3.8 mW quiescent power consumption for DAC to headphone playback
  • Low 2.4 mW quiescent power consumption for analog bypass playback
  • Integrated FLL provides all necessary clocks
    • Self-clocking modes allow processor to sleep
    • All standard sample rates from 8 kHz to 96 kHz
  • Stereo digital microphone input
  • Three single-ended inputs per stereo channel
  • One fully differential mic/line input per stereo channel
  • Digital dynamic range controller (compressor /limiter)
  • Digital side tone mixing
  • Ground referenced headphone driver
  • Ground referenced line outputs
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8918
Product Name Ultra Low Power D/A Converter with Headphone Driver
Package Type 32 QFN
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265291-AMC1303M2510DWV - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Digital to Analogue Converters - 1922573 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details