Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8912CGEFL/RV WM8912CGEFL/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799334-WM8912CGEFL/R V Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.98 V, 1.71 V ~ 2 V Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits (ICs) Sampling Rate: 96k Manufacturer Package: 32-QFN (4x4) Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799334-WM8912CGEFL/R V Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.98 V, 1.71 V ~ 2 V Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits (ICs) Sampling Rate: 96k Manufacturer Package: 32-QFN (4x4) Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8912CGEFL/RV
799334-WM8912CGEFL/RV
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8912CGEFL/RV 799334-WM8912CGEFL/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799334-WM8912CGEFL/R V Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.98 V, 1.71 V ~ 2 V Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits (ICs) Sampling Rate: 96k Manufacturer Package: 32-QFN (4x4) Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799334-WM8912CGEFL/RV
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.98 V, 1.71 V ~ 2 V
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Package: 32-QFN (4x4)
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Low-Power Digital-to-Analog Converter IC - 768-WM8912CGEFL/RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Digital-to-Analog Converter IC
768-WM8912CGEFL/RV
Low-Power Digital-to-Analog Converter IC 768-WM8912CGEFL/RV
Audio D/A Converter ICs Ultra Low Power DAC w/ Headphone Driver Product overview: WM8912CGEFL/RV from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8912CGEFL/RV can be used for catalog matching and distributor lookup.

Audio D/A Converter ICs Ultra Low Power DAC w/ Headphone Driver Product overview: WM8912CGEFL/RV from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8912CGEFL/RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM8912CGEFL/RV
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM8912CGEFL/RV
IC DAC/AUDIO 24BIT 96K 32QFN

IC DAC/AUDIO 24BIT 96K 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 799334-WM8912CGEFL/RV 768-WM8912CGEFL/RV WM8912CGEFL/RV
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8912CGEFL/RV Low-Power Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSP, I2S I2S
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265295-SI8901B-A02-GSR - Win Source Electronics
Specs
Interface Type I²C, SMBus
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter - ADC08DL502CIVV/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type LQFP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670JP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details