Cirrus Logic, Inc. S/PDIF Digital Interface Transceiver WM8805

Description
The WM8805 is a high-performance consumer mode S/PDIF transceiver with support for eight received channels and one transmitted channel. A crystal derived, or externally provided high quality master clock is used to allow low jitter recovery of S/PDIF supplied master clocks. Generation of all typically used audio clocks is possible using the high performance internal PLL. A dedicated CLKOUT pin provides a high drive clock output. A pass through option is provided which allows the device simply to be used to clean up (de-jitter) the received digital audio signals. The device may be used under software control or stand alone hardware control modes. In software control mode, both two-wire with read back and three-wire interface modes are supported. Status and error monitoring is built-in and results can be read back over the control interface, on the GPO pins or streamed over the audio data interface in ‘With Flags’ mode (audio data with status flags appended). The audio data interface supports I²S, left justified, right justified and DSP audio formats of 16-24 bit word length, with sample rates from 32 to 192 ks/s. The device is supplied in a 28-lead Pb-free SSOP package. Features S/PDIF (IEC60958-3) compliant Advanced jitter attenuating PLL with low intrinsic period jitter of 50 ps RMS S/PDIF recovered clock using PLL, or stand alone crystal derived clock generation Supports 10 – 27MHz crystal clock frequencies two-wire / three-wire serial or hardware control interface Programmable audio data interface modes: I²S, left, right justified or DSP 16/20/24 bit word lengths 8 channel receiver input and 1 channel transmit output Auto frequency detection / synchronisation Selectable output status data bits Up to 8 configurable GPO pins De-emphasis flag output Non-audio detection including DOLBY™ and DTS™ Channel status changed flag Configurable clock distribution with selectable output MCLK rate of 512fs, 256fs, 128fs and 64fs 2.7 to 3.6V digital and PLL supply voltages 28-lead SSOP package
Datasheet
Description
The WM8805 is a high-performance consumer mode S/PDIF transceiver with support for eight received channels and one transmitted channel. A crystal derived, or externally provided high quality master clock is used to allow low jitter recovery of S/PDIF supplied master clocks. Generation of all typically used audio clocks is possible using the high performance internal PLL. A dedicated CLKOUT pin provides a high drive clock output. A pass through option is provided which allows the device simply to be used to clean up (de-jitter) the received digital audio signals. The device may be used under software control or stand alone hardware control modes. In software control mode, both two-wire with read back and three-wire interface modes are supported. Status and error monitoring is built-in and results can be read back over the control interface, on the GPO pins or streamed over the audio data interface in ‘With Flags’ mode (audio data with status flags appended). The audio data interface supports I²S, left justified, right justified and DSP audio formats of 16-24 bit word length, with sample rates from 32 to 192 ks/s. The device is supplied in a 28-lead Pb-free SSOP package. Features S/PDIF (IEC60958-3) compliant Advanced jitter attenuating PLL with low intrinsic period jitter of 50 ps RMS S/PDIF recovered clock using PLL, or stand alone crystal derived clock generation Supports 10 – 27MHz crystal clock frequencies two-wire / three-wire serial or hardware control interface Programmable audio data interface modes: I²S, left, right justified or DSP 16/20/24 bit word lengths 8 channel receiver input and 1 channel transmit output Auto frequency detection / synchronisation Selectable output status data bits Up to 8 configurable GPO pins De-emphasis flag output Non-audio detection including DOLBY™ and DTS™ Channel status changed flag Configurable clock distribution with selectable output MCLK rate of 512fs, 256fs, 128fs and 64fs 2.7 to 3.6V digital and PLL supply voltages 28-lead SSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S/PDIF Digital Interface Transceiver - WM8805 - Cirrus Logic, Inc.
Austin, TX, USA
S/PDIF Digital Interface Transceiver
WM8805
S/PDIF Digital Interface Transceiver WM8805
The WM8805 is a high-performance consumer mode S/PDIF transceiver with support for eight received channels and one transmitted channel. A crystal derived, or externally provided high quality master clock is used to allow low jitter recovery of S/PDIF supplied master clocks. Generation of all typically used audio clocks is possible using the high performance internal PLL. A dedicated CLKOUT pin provides a high drive clock output. A pass through option is provided which allows the device simply to be used to clean up (de-jitter) the received digital audio signals. The device may be used under software control or stand alone hardware control modes. In software control mode, both two-wire with read back and three-wire interface modes are supported. Status and error monitoring is built-in and results can be read back over the control interface, on the GPO pins or streamed over the audio data interface in ‘With Flags’ mode (audio data with status flags appended). The audio data interface supports I²S, left justified, right justified and DSP audio formats of 16-24 bit word length, with sample rates from 32 to 192 ks/s. The device is supplied in a 28-lead Pb-free SSOP package. Features S/PDIF (IEC60958-3) compliant Advanced jitter attenuating PLL with low intrinsic period jitter of 50 ps RMS S/PDIF recovered clock using PLL, or stand alone crystal derived clock generation Supports 10 – 27MHz crystal clock frequencies two-wire / three-wire serial or hardware control interface Programmable audio data interface modes: I²S, left, right justified or DSP 16/20/24 bit word lengths 8 channel receiver input and 1 channel transmit output Auto frequency detection / synchronisation Selectable output status data bits Up to 8 configurable GPO pins De-emphasis flag output Non-audio detection including DOLBY™ and DTS™ Channel status changed flag Configurable clock distribution with selectable output MCLK rate of 512fs, 256fs, 128fs and 64fs 2.7 to 3.6V digital and PLL supply voltages 28-lead SSOP package

The WM8805 is a high-performance consumer mode S/PDIF transceiver with support for eight received channels and one transmitted channel. A crystal derived, or externally provided high quality master clock is used to allow low jitter recovery of S/PDIF supplied master clocks. Generation of all typically used audio clocks is possible using the high performance internal PLL. A dedicated CLKOUT pin provides a high drive clock output. A pass through option is provided which allows the device simply to be used to clean up (de-jitter) the received digital audio signals. The device may be used under software control or stand alone hardware control modes. In software control mode, both two-wire with read back and three-wire interface modes are supported. Status and error monitoring is built-in and results can be read back over the control interface, on the GPO pins or streamed over the audio data interface in ‘With Flags’ mode (audio data with status flags appended). The audio data interface supports I²S, left justified, right justified and DSP audio formats of 16-24 bit word length, with sample rates from 32 to 192 ks/s. The device is supplied in a 28-lead Pb-free SSOP package.

Features

  • S/PDIF (IEC60958-3) compliant
  • Advanced jitter attenuating PLL with low intrinsic period jitter of 50 ps RMS
  • S/PDIF recovered clock using PLL, or stand alone crystal derived clock generation
  • Supports 10 – 27MHz crystal clock frequencies
  • two-wire / three-wire serial or hardware control interface
  • Programmable audio data interface modes:
    • I²S, left, right justified or DSP
    • 16/20/24 bit word lengths
  • 8 channel receiver input and 1 channel transmit output
  • Auto frequency detection / synchronisation
  • Selectable output status data bits
  • Up to 8 configurable GPO pins
  • De-emphasis flag output
  • Non-audio detection including DOLBY™ and DTS™
  • Channel status changed flag
  • Configurable clock distribution with selectable output MCLK rate of 512fs, 256fs, 128fs and 64fs
  • 2.7 to 3.6V digital and PLL supply voltages
  • 28-lead SSOP package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number WM8805
Product Name S/PDIF Digital Interface Transceiver
Input Signal Digital
Output Signal Digital
Package/Case 28 SSOP
Interface I2C; I2S
Number of Digital Inputs 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32177 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details
 - 598-CS8416K-CSZ-ND - DigiKey
Cirrus Logic, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)"
Interface SPI
View Details
Intelligent Digital Amplifier and Sound Processor - D2-74583-LR - Renesas Electronics Corporation
Specs
Package/Case LQFP128
View Details