Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/RV WM8786GEDS/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036507-WM8786GEDS/RV Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036507-WM8786GEDS/RV Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/RV
036507-WM8786GEDS/RV
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/RV 036507-WM8786GEDS/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036507-WM8786GEDS/RV Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036507-WM8786GEDS/RV
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8786GEDS/RV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM8786GEDS/RV
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM8786GEDS/RV
IC ADC/AUDIO 24BIT 192K 20SSOP

IC ADC/AUDIO 24BIT 192K 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 036507-WM8786GEDS/RV WM8786GEDS/RV
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/RV Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSP, I2S
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8901B-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers