Cirrus Logic, Inc. Analog-to-Digital Converter IC WM8775SEDS/V

Description
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO28
Request a Quote Datasheet
Description
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - WM8775SEDS/V - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO28

ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO28

Supplier's Site Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
768-WM8775SEDS/V
Analog-to-Digital Converter IC 768-WM8775SEDS/V
ADC, Delta-Sigma, 24-Bit, 1 Func, CMOS, PDSO28, Product overview: WM8775SEDS/V from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8775SEDS/V can be used for catalog matching and distributor lookup.

ADC, Delta-Sigma, 24-Bit, 1 Func, CMOS, PDSO28, Product overview: WM8775SEDS/V from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8775SEDS/V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8775SEDS/V
799330-WM8775SEDS/V
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8775SEDS/V 799330-WM8775SEDS/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799330-WM8775SEDS/V Packaging: Tube Type: ADC, Audio Operating Temperature Range: -25°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: WM8775 Categories: Integrated Circuits (ICs) Sampling Rate: 96k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): WM8775SEDS/RV; Introduction Date: July 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799330-WM8775SEDS/V
Packaging: Tube
Type: ADC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: WM8775
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): WM8775SEDS/RV;
Introduction Date: July 18, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8775SEDS/V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM8775SEDS/V
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM8775SEDS/V
IC ADC/AUDIO 24BIT 96K 28SSOP

IC ADC/AUDIO 24BIT 96K 28SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number WM8775SEDS/V 768-WM8775SEDS/V 799330-WM8775SEDS/V WM8775SEDS/V
Product Name Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8775SEDS/V Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial DSP, I2S
Package Type SOP; SSOP; SSOP28 SSOP SSOP SSOP
Packing Method Tube; Tube Tube; Tube Tube; Bulk; Bulk,Tube
Unlock Full Specs
to access all available technical data