ADC, Delta-Sigma, 24-Bit, 1 Func, CMOS, PDSO28, Product overview: WM8775SEDS/RV from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8775SEDS/RV can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043724-WM8775SEDS/RV
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO28
IC ADC/AUDIO 24BIT 96K 28SSOP
WOLFSON MICROELECTRONICS WM8775SEDS/RV Analogue to Digital Converter, 24 bit, 96 kSPS, 2.7 V, 5.5 V, SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-WM8775SEDS/RV | 043724-WM8775SEDS/RV | WM8775SEDS/RV | WM8775SEDS/RV | 143-WM8775SEDS/RV |
| Product Name | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8775SEDS/RV | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | WOLFSON MICROELECTRONICS WM8775SEDS/RV Analogue to Digital Converter, 24 bit, 96 kSPS, 2.7 V, 5.5 V, SSOP | |
| Interface Type | Serial | DSP, I2S | Serial | Serial; DSP, I2S | |
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SOP; SSOP; SSOP28 | SSOP | SSOP; 28-SSOP (0.209, 5.30mm Width) |
| Resolution | 24 bits | 24 bits | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |