Cirrus Logic, Inc. 6-Channel D/A Converter with Volume Control WM8766

Description
The WM8766 is a multichannel audio digital/analog converter (DAC) featuring three stereo 24-bit multi-bit Delta Sigma DACs with oversampling digital interpolation filters. This device accepts data input from 16 to 32-bits and works with sampling rates from 8 kHz to 192 kHz. Each DAC channel has independent digital volume and mute control. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled either via a 3 wire serial interface or directly using the hardware interface. These interfaces provide access to features including channel selection, volume controls, mutes, de-emphasis and power management facilities. Features 6-Channel DAC Three wire SPI serial or hardware control interface Programmable audio data interface modes I²S, left or right justified, DSP Three independent stereo DAC outputs with independent digital volume controls Master or slave audio data interface
Datasheet
Description
The WM8766 is a multichannel audio digital/analog converter (DAC) featuring three stereo 24-bit multi-bit Delta Sigma DACs with oversampling digital interpolation filters. This device accepts data input from 16 to 32-bits and works with sampling rates from 8 kHz to 192 kHz. Each DAC channel has independent digital volume and mute control. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled either via a 3 wire serial interface or directly using the hardware interface. These interfaces provide access to features including channel selection, volume controls, mutes, de-emphasis and power management facilities. Features 6-Channel DAC Three wire SPI serial or hardware control interface Programmable audio data interface modes I²S, left or right justified, DSP Three independent stereo DAC outputs with independent digital volume controls Master or slave audio data interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel D/A Converter with Volume Control - WM8766 - Cirrus Logic, Inc.
Austin, TX, USA
6-Channel D/A Converter with Volume Control
WM8766
6-Channel D/A Converter with Volume Control WM8766
The WM8766 is a multichannel audio digital/analog converter (DAC) featuring three stereo 24-bit multi-bit Delta Sigma DACs with oversampling digital interpolation filters. This device accepts data input from 16 to 32-bits and works with sampling rates from 8 kHz to 192 kHz. Each DAC channel has independent digital volume and mute control. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled either via a 3 wire serial interface or directly using the hardware interface. These interfaces provide access to features including channel selection, volume controls, mutes, de-emphasis and power management facilities. Features 6-Channel DAC Three wire SPI serial or hardware control interface Programmable audio data interface modes I²S, left or right justified, DSP Three independent stereo DAC outputs with independent digital volume controls Master or slave audio data interface

The WM8766 is a multichannel audio digital/analog converter (DAC) featuring three stereo 24-bit multi-bit Delta Sigma DACs with oversampling digital interpolation filters. This device accepts data input from 16 to 32-bits and works with sampling rates from 8 kHz to 192 kHz. Each DAC channel has independent digital volume and mute control. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled either via a 3 wire serial interface or directly using the hardware interface. These interfaces provide access to features including channel selection, volume controls, mutes, de-emphasis and power management facilities.

Features

  • 6-Channel DAC
  • Three wire SPI serial or hardware control interface
  • Programmable audio data interface modes
  • I²S, left or right justified, DSP
  • Three independent stereo DAC outputs with independent digital volume controls
  • Master or slave audio data interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8766
Product Name 6-Channel D/A Converter with Volume Control
Package Type 28 SSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905597P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 10
Resolution 12 bits
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details