Cirrus Logic, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose WM8761CBGED

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1322964-WM8761CBGED Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Tube Type: DAC, Audio Standard Package: 54 Mounting: Surface Mount Sampling Rate (Per Second): 192k Data Interface: DSP, I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: WM8761CGED-ND,WM8761 CGED,WM8761CBGEDINAC TIVE Base Product Number: WM8761 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1322964-WM8761CBGED Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Tube Type: DAC, Audio Standard Package: 54 Mounting: Surface Mount Sampling Rate (Per Second): 192k Data Interface: DSP, I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: WM8761CGED-ND,WM8761 CGED,WM8761CBGEDINAC TIVE Base Product Number: WM8761 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1322964-WM8761CBGED - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1322964-WM8761CBGED
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1322964-WM8761CBGED
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1322964-WM8761CBGED Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Tube Type: DAC, Audio Standard Package: 54 Mounting: Surface Mount Sampling Rate (Per Second): 192k Data Interface: DSP, I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: WM8761CGED-ND,WM8761 CGED,WM8761CBGEDINAC TIVE Base Product Number: WM8761 RoHS Status: RoHS Compliant

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1322964-WM8761CBGED
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Packaging: Tube
Type: DAC, Audio
Standard Package: 54
Mounting: Surface Mount
Sampling Rate (Per Second): 192k
Data Interface: DSP, I2S
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: WM8761CGED-ND,WM8761CGED,WM8761CBGEDINACTIVE
Base Product Number: WM8761
RoHS Status: RoHS Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8761CBGED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM8761CBGED
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM8761CBGED
IC DAC/AUDIO 24BIT 192K 14SOIC

IC DAC/AUDIO 24BIT 192K 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1322964-WM8761CBGED WM8761CBGED
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSP, I2S
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1904993 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details