The WM8742GEDS/V is a high-performance 24-bit, 192 kHz stereo digital-to-analog converter (DAC) designed for audio applications, including professional recording systems, A/V receivers, and high-end home theater systems. It supports PCM data input with word lengths from 16 to 32 bits and sampling rates up to 192 kHz, as well as DSD bit-stream data formats in both direct and PCM-converted modes. This DAC features advanced digital filtering capabilities, including selectable roll-off characteristics and digital volume control with soft mute functionality. The architecture is optimized for linearity and insensitivity to clock jitter, providing a signal-to-noise ratio (SNR) of up to 126 dB in mono and 123 dB in stereo configurations. The device operates with a supply voltage range of 4.5V to 5.5V for analog and 3.15V to 3.6V for digital circuits. The WM8742GEDS/V is packaged in a 28-lead SSOP format and is pin-compatible with the WM8740 and WM8741, making it suitable for integration into existing designs. Its flexibility and performance make it a viable option for engineers seeking a reliable DAC for high-fidelity audio applications.
24-Bit 192kS/s Stereo DAC, Serial/SPI, SSOP Product overview: WM8742GEDS/V from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8742GEDS/V can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799326-WM8742GEDS/V
Packaging: Tube
Type: DAC, Audio
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: WM8742
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): WM8742GEDS/RV ;
Introduction Date: February 26, 2009
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 192K 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-WM8742GEDS/V | 799326-WM8742GEDS/V | WM8742GEDS/V |
| Product Name | SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8742GEDS/V | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial, SPI | SPI; SPI | |
| Package Type | SSOP | SSOP | SSOP |
| Resolution | 24 bits |