The WM8741GEDS/RV is a high-performance stereo digital-to-analog converter (DAC) designed for audio applications, including professional recording systems, A/V receivers, and high-end home theater systems. It supports PCM data input with word lengths ranging from 16 to 32 bits and sampling rates up to 192 kHz, as well as DSD bit-stream data formats in both direct and PCM-converted modes. This DAC features advanced digital filtering capabilities, including selectable roll-off characteristics and digital volume control with soft mute functionality. The architecture is optimized for linearity and insensitivity to clock jitter, providing a signal-to-noise ratio (SNR) of up to 125 dB for stereo output. The device can be controlled via a 2/3 wire serial interface or through hardware control, offering flexibility in integration. The WM8741GEDS/RV is packaged in a 28-lead SSOP format and is pin-compatible with the WM8740, making it suitable for various audio applications where high fidelity and low distortion are critical.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799325-WM8741GEDS/RV
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.6V, 5V
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: WM8741
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): WM8741GEDS/V;
Introduction Date: October 18, 2007
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 192K 28SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 799325-WM8741GEDS/RV | WM8741GEDS/RV |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8741GEDS/RV | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |