Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8716SEDS/V WM8716SEDS/V

Description
D/A Converter, 2 Func, Serial Input Loading, PDSO28
Request a Quote Datasheet
Description
D/A Converter, 2 Func, Serial Input Loading, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - WM8716SEDS/V - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 2 Func, Serial Input Loading, PDSO28

D/A Converter, 2 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8716SEDS/V
123470-WM8716SEDS/V
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8716SEDS/V 123470-WM8716SEDS/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 123470-WM8716SEDS/V Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.3 V to 5 V Sampling Rate: 192k Alternative Parts (Cross-Reference): PCM1739E; AD1855JRSZ; WM8716SEDS/V; AD1852JRSZRL; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 123470-WM8716SEDS/V
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.3 V to 5 V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): PCM1739E; AD1855JRSZ; WM8716SEDS/V; AD1852JRSZRL;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8716SEDS/V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM8716SEDS/V
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM8716SEDS/V
IC DAC/AUDIO 24BIT 192K 28SSOP

IC DAC/AUDIO 24BIT 192K 28SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number WM8716SEDS/V 123470-WM8716SEDS/V WM8716SEDS/V
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8716SEDS/V Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-400KWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers