Cirrus Logic, Inc. 192 kHz D/A Converter with Internal Filter WM8716

Description
The WM8716 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling rates up to 192 kHz. The WM8716 also includes a digitally controllable mute and attenuator function on each channel. An internal digital filter has two selectable roll-off characteristics. A sharp or slow roll-off can be selected dependent on application requirements, or it can be bypassed and an external digital filter used instead. designed for audio applications such as CD, DVD, home theatre systems, set top boxes and digital TV. Features Selectable digital filter roll-off Optional interface to industry standard external filters Differential mono mode Hardware or three-wire serial software control interface Parametric Specifications Channel(s) Out 2 Resolution (bits) 24 Dynamic Range (dB) 112 THD+N (dB) -97 Sample Rate (kHz) 192 Analog Power Supply (V) 3-5.5 Supply Current (µA) 3-5.5 Output Level (Vrms) 1.1 Package 28 SSOP
Datasheet
Description
The WM8716 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling rates up to 192 kHz. The WM8716 also includes a digitally controllable mute and attenuator function on each channel. An internal digital filter has two selectable roll-off characteristics. A sharp or slow roll-off can be selected dependent on application requirements, or it can be bypassed and an external digital filter used instead. designed for audio applications such as CD, DVD, home theatre systems, set top boxes and digital TV. Features Selectable digital filter roll-off Optional interface to industry standard external filters Differential mono mode Hardware or three-wire serial software control interface Parametric Specifications Channel(s) Out 2 Resolution (bits) 24 Dynamic Range (dB) 112 THD+N (dB) -97 Sample Rate (kHz) 192 Analog Power Supply (V) 3-5.5 Supply Current (µA) 3-5.5 Output Level (Vrms) 1.1 Package 28 SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192 kHz D/A Converter with Internal Filter - WM8716 - Cirrus Logic, Inc.
Austin, TX, USA
192 kHz D/A Converter with Internal Filter
WM8716
192 kHz D/A Converter with Internal Filter WM8716
The WM8716 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling rates up to 192 kHz. The WM8716 also includes a digitally controllable mute and attenuator function on each channel. An internal digital filter has two selectable roll-off characteristics. A sharp or slow roll-off can be selected dependent on application requirements, or it can be bypassed and an external digital filter used instead. designed for audio applications such as CD, DVD, home theatre systems, set top boxes and digital TV. Features Selectable digital filter roll-off Optional interface to industry standard external filters Differential mono mode Hardware or three-wire serial software control interface Parametric Specifications Channel(s) Out 2 Resolution (bits) 24 Dynamic Range (dB) 112 THD+N (dB) -97 Sample Rate (kHz) 192 Analog Power Supply (V) 3-5.5 Supply Current (µA) 3-5.5 Output Level (Vrms) 1.1 Package 28 SSOP

The WM8716 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling rates up to 192 kHz. The WM8716 also includes a digitally controllable mute and attenuator function on each channel. An internal digital filter has two selectable roll-off characteristics. A sharp or slow roll-off can be selected dependent on application requirements, or it can be bypassed and an external digital filter used instead. designed for audio applications such as CD, DVD, home theatre systems, set top boxes and digital TV.

Features

  • Selectable digital filter roll-off
  • Optional interface to industry standard external filters
  • Differential mono mode
  • Hardware or three-wire serial software control interface

Parametric Specifications

Channel(s) Out

2

Resolution (bits)

24

Dynamic Range (dB)

112

THD+N (dB)

-97

Sample Rate (kHz)

192

Analog Power Supply (V)

3-5.5

Supply Current (µA)

3-5.5

Output Level (Vrms)

1.1

Package

28 SSOP
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8716
Product Name 192 kHz D/A Converter with Internal Filter
Package Type 28 SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details