Cirrus Logic, Inc. 24-bit 192kHz Stereo D/A Converter with 2VRMSGround Referenced Line Output WM8524

Description
The WM8524 is a stereo digital/analog converter (DAC) with integral charge pump and hardware control interface that provides 2 VRMS line driver outputs using a single 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The WM8524 is controlled and configured via a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. The audio interface operates in Slave mode. Features Hardware control mode Data formats: LJ, RJ, I²S Maximum 1 mV DC offset on line outputs Pop/click suppressed
Datasheet
Description
The WM8524 is a stereo digital/analog converter (DAC) with integral charge pump and hardware control interface that provides 2 VRMS line driver outputs using a single 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The WM8524 is controlled and configured via a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. The audio interface operates in Slave mode. Features Hardware control mode Data formats: LJ, RJ, I²S Maximum 1 mV DC offset on line outputs Pop/click suppressed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-bit 192kHz Stereo D/A Converter with 2VRMSGround Referenced Line Output - WM8524 - Cirrus Logic, Inc.
Austin, TX, USA
24-bit 192kHz Stereo D/A Converter with 2VRMSGround Referenced Line Output
WM8524
24-bit 192kHz Stereo D/A Converter with 2VRMSGround Referenced Line Output WM8524
The WM8524 is a stereo digital/analog converter (DAC) with integral charge pump and hardware control interface that provides 2 VRMS line driver outputs using a single 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The WM8524 is controlled and configured via a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. The audio interface operates in Slave mode. Features Hardware control mode Data formats: LJ, RJ, I²S Maximum 1 mV DC offset on line outputs Pop/click suppressed

The WM8524 is a stereo digital/analog converter (DAC) with integral charge pump and hardware control interface that provides 2 VRMS line driver outputs using a single 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The WM8524 is controlled and configured via a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. The audio interface operates in Slave mode.

Features

  • Hardware control mode
  • Data formats: LJ, RJ, I²S
  • Maximum 1 mV DC offset on line outputs
  • Pop/click suppressed
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8524
Product Name 24-bit 192kHz Stereo D/A Converter with 2VRMSGround Referenced Line Output
Package Type 16 TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922583 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3154IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details