Cirrus Logic, Inc. 96 kHz Digital Audio Interface Receiver CS8415A

Description
The CS8415A is a monolithic CMOS device that receives and decodes one of seven channels of audio data according to the IEC-60958, S/PDIF, EIAJ CP1201, or AES3 standard. The CS8415A has a serial, digital audio output port and comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read access easy. A low-jitter clock recovery mechanism yields a very clean recovered clock from the incoming AES3 stream. Standalone operation allows systems with no microcontroller to operate the CS8415A with dedicated output pins for channel status data. Target applications include audio/video receivers, CD-R, DVD receivers, multimedia speakers, digital mixing consoles, effects processors, set-top boxes, computers, and automotive audio systems. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF compatible receiver 7:1 S/PDIF input mux Flexible 3-wire, serial digital output port 8 kHz to 96 kHz sample frequency range Low-jitter clock recovery Pin and microcontroller read access to channel status and user data Microcontroller and standalone modes Differential cable receiver On-chip channel status and user data buffer memories Autodetection of compressed audio input streams Decodes CD Q subcode OMCK system clock mode 5 V analog supply (VA) 3 V to 5 V digital interface supply (VL) Package: 28-pin SOIC, 28-pin TSSOP; option for lead-free assembly
Datasheet
Description
The CS8415A is a monolithic CMOS device that receives and decodes one of seven channels of audio data according to the IEC-60958, S/PDIF, EIAJ CP1201, or AES3 standard. The CS8415A has a serial, digital audio output port and comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read access easy. A low-jitter clock recovery mechanism yields a very clean recovered clock from the incoming AES3 stream. Standalone operation allows systems with no microcontroller to operate the CS8415A with dedicated output pins for channel status data. Target applications include audio/video receivers, CD-R, DVD receivers, multimedia speakers, digital mixing consoles, effects processors, set-top boxes, computers, and automotive audio systems. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF compatible receiver 7:1 S/PDIF input mux Flexible 3-wire, serial digital output port 8 kHz to 96 kHz sample frequency range Low-jitter clock recovery Pin and microcontroller read access to channel status and user data Microcontroller and standalone modes Differential cable receiver On-chip channel status and user data buffer memories Autodetection of compressed audio input streams Decodes CD Q subcode OMCK system clock mode 5 V analog supply (VA) 3 V to 5 V digital interface supply (VL) Package: 28-pin SOIC, 28-pin TSSOP; option for lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
96 kHz Digital Audio Interface Receiver - CS8415A - Cirrus Logic, Inc.
Austin, TX, USA
96 kHz Digital Audio Interface Receiver
CS8415A
96 kHz Digital Audio Interface Receiver CS8415A
The CS8415A is a monolithic CMOS device that receives and decodes one of seven channels of audio data according to the IEC-60958, S/PDIF, EIAJ CP1201, or AES3 standard. The CS8415A has a serial, digital audio output port and comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read access easy. A low-jitter clock recovery mechanism yields a very clean recovered clock from the incoming AES3 stream. Standalone operation allows systems with no microcontroller to operate the CS8415A with dedicated output pins for channel status data. Target applications include audio/video receivers, CD-R, DVD receivers, multimedia speakers, digital mixing consoles, effects processors, set-top boxes, computers, and automotive audio systems. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF compatible receiver 7:1 S/PDIF input mux Flexible 3-wire, serial digital output port 8 kHz to 96 kHz sample frequency range Low-jitter clock recovery Pin and microcontroller read access to channel status and user data Microcontroller and standalone modes Differential cable receiver On-chip channel status and user data buffer memories Autodetection of compressed audio input streams Decodes CD Q subcode OMCK system clock mode 5 V analog supply (VA) 3 V to 5 V digital interface supply (VL) Package: 28-pin SOIC, 28-pin TSSOP; option for lead-free assembly

The CS8415A is a monolithic CMOS device that receives and decodes one of seven channels of audio data according to the IEC-60958, S/PDIF, EIAJ CP1201, or AES3 standard. The CS8415A has a serial, digital audio output port and comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read access easy. A low-jitter clock recovery mechanism yields a very clean recovered clock from the incoming AES3 stream. Standalone operation allows systems with no microcontroller to operate the CS8415A with dedicated output pins for channel status data. Target applications include audio/video receivers, CD-R, DVD receivers, multimedia speakers, digital mixing consoles, effects processors, set-top boxes, computers, and automotive audio systems.

Features

  • Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF compatible receiver
  • 7:1 S/PDIF input mux
  • Flexible 3-wire, serial digital output port
  • 8 kHz to 96 kHz sample frequency range
  • Low-jitter clock recovery
  • Pin and microcontroller read access to channel status and user data
  • Microcontroller and standalone modes
  • Differential cable receiver
  • On-chip channel status and user data buffer memories
  • Autodetection of compressed audio input streams
  • Decodes CD Q subcode
  • OMCK system clock mode
  • 5 V analog supply (VA)
  • 3 V to 5 V digital interface supply (VL)
  • Package: 28-pin SOIC, 28-pin TSSOP; option for lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CS8415A
Product Name 96 kHz Digital Audio Interface Receiver
Input Signal Digital
Output Signal Digital
Package/Case 28-pin SOIC, 28-pin TSSOP
Number of Digital Inputs 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913284 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32177 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details
Intelligent Digital Amplifier and Sound Processor - D2-92684-QR - Renesas Electronics Corporation
Specs
Package/Case QFN72
View Details
 - WM8805GEDS/RVTR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 2.7 to 3.6 volts
View Details
2 suppliers