Cirrus Logic, Inc. Audio Special Purpose CS8415A-CSZR

Description
Audio Audio Receiver 7 Channel 28-SOIC
Request a Quote
Description
Audio Audio Receiver 7 Channel 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS8415A-CSZR is a 96 kHz digital audio interface receiver designed for compatibility with EIAJ CP1201, IEC-60958, AES3, and S/PDIF standards. It operates with a +5.0 V analog supply and supports a digital interface voltage of either +3.3 V or +5.0 V. The device features a 7:1 S/PDIF input multiplexer and a flexible 3-wire serial digital output port, accommodating sample frequencies ranging from 8 kHz to 96 kHz. This monolithic CMOS device includes low-jitter clock recovery for improved audio quality and allows for both microcontroller and standalone operation modes. It provides pin and microcontroller read access to channel status and user data, with on-chip buffers for easy data handling. The CS8415A is available in a 28-pin TSSOP package and is suitable for various applications, including A/V receivers, multimedia speakers, and automotive audio systems. The industrial grade version operates within a temperature range of -40 to +85°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The CS8415A-CSZR is a 96 kHz digital audio interface receiver designed for compatibility with EIAJ CP1201, IEC-60958, AES3, and S/PDIF standards. It operates with a +5.0 V analog supply and supports a digital interface voltage of either +3.3 V or +5.0 V. The device features a 7:1 S/PDIF input multiplexer and a flexible 3-wire serial digital output port, accommodating sample frequencies ranging from 8 kHz to 96 kHz. This monolithic CMOS device includes low-jitter clock recovery for improved audio quality and allows for both microcontroller and standalone operation modes. It provides pin and microcontroller read access to channel status and user data, with on-chip buffers for easy data handling. The CS8415A is available in a 28-pin TSSOP package and is suitable for various applications, including A/V receivers, multimedia speakers, and automotive audio systems. The industrial grade version operates within a temperature range of -40 to +85°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
 - CS8415A-CSZR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Receiver 7 Channel 28-SOIC

Audio Audio Receiver 7 Channel 28-SOIC

Buy Now Datasheet
Audio Special Purpose - CS8415A-CSZR - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
CS8415A-CSZR
Audio Special Purpose CS8415A-CSZR
IC AUDIO RECEIVER 28SOIC

IC AUDIO RECEIVER 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs
Product Number CS8415A-CSZR-ND CS8415A-CSZR
Product Name Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)"
Interface SPI I2C; SPI; I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
Si32192-FM1 Next Generation Single Channel ProSLIC - Si32192-FM1 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN32
Interface ISI
View Details
 - 598-1731-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-TSSOP (0.173"", 4.40mm Width)"
Interface Serial
View Details
2 suppliers