Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 105404-CS53L30-CWZR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Dimension: 30-UFBGA, WLCSP
Supply Voltage - Operating: 1.71 V to 1.89 V
Sampling Rate: 16k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
ADC, Delta-Sigma, 24-Bit, 4 Func, PBGA30 Product overview: CS53L30-CWZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS53L30-CWZR can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 16K 30WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 105404-CS53L30-CWZR | 768-CS53L30-CWZR | CS53L30-CWZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS53L30-CWZR | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2S |