Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372A-ISZ CS5372A-ISZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 737730-CS5372A-ISZ Packaging: Tube Type: Modulator Mounting Style: SMD Sampling Rate (Per Second): 512k Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital, Dual ± Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CS5372-BSZ; CS5372-BSZR; CS5373A-ISZ; CS5372A-ISZ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: CS5372 Manufacturer Pack Quantity: 59 MSL Level: 2 (1 Year) Supply Voltage (V): ±2.5V, 3.3V ~ 5V
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 737730-CS5372A-ISZ Packaging: Tube Type: Modulator Mounting Style: SMD Sampling Rate (Per Second): 512k Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital, Dual ± Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CS5372-BSZ; CS5372-BSZR; CS5373A-ISZ; CS5372A-ISZ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: CS5372 Manufacturer Pack Quantity: 59 MSL Level: 2 (1 Year) Supply Voltage (V): ±2.5V, 3.3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372A-ISZ
737730-CS5372A-ISZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372A-ISZ 737730-CS5372A-ISZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 737730-CS5372A-ISZ Packaging: Tube Type: Modulator Mounting Style: SMD Sampling Rate (Per Second): 512k Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital, Dual ± Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CS5372-BSZ; CS5372-BSZR; CS5373A-ISZ; CS5372A-ISZ; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: CS5372 Manufacturer Pack Quantity: 59 MSL Level: 2 (1 Year) Supply Voltage (V): ±2.5V, 3.3V ~ 5V

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 737730-CS5372A-ISZ
Packaging: Tube
Type: Modulator
Mounting Style: SMD
Sampling Rate (Per Second): 512k
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital, Dual ±
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): CS5372-BSZ; CS5372-BSZR; CS5373A-ISZ; CS5372A-ISZ;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: CS5372
Manufacturer Pack Quantity: 59
MSL Level: 2 (1 Year)
Supply Voltage (V): ±2.5V, 3.3V ~ 5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5372A-ISZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS5372A-ISZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS5372A-ISZ
IC MODULATOR 24BIT 512K 24SSOP

IC MODULATOR 24BIT 512K 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 737730-CS5372A-ISZ CS5372A-ISZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372A-ISZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - 336-2198-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details