Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372-BSZ CS5372-BSZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163361-CS5372-BSZ Packaging: Tube Type: Modulator Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: ±2.5V, 3.3 V ~ 5 V Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital, Dual ± Part Status: Obsolete(EOL) Family Name: CS5372 Categories: Integrated Circuits (ICs) Sampling Rate: 512k Manufacturer Homepage: www.cirrus.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CS5372-BSZR; CS5373A-ISZ; CS5372A-ISZ; Introduction Date: July 31, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163361-CS5372-BSZ Packaging: Tube Type: Modulator Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: ±2.5V, 3.3 V ~ 5 V Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital, Dual ± Part Status: Obsolete(EOL) Family Name: CS5372 Categories: Integrated Circuits (ICs) Sampling Rate: 512k Manufacturer Homepage: www.cirrus.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CS5372-BSZR; CS5373A-ISZ; CS5372A-ISZ; Introduction Date: July 31, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372-BSZ
1163361-CS5372-BSZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372-BSZ 1163361-CS5372-BSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163361-CS5372-BSZ Packaging: Tube Type: Modulator Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: ±2.5V, 3.3 V ~ 5 V Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital, Dual ± Part Status: Obsolete(EOL) Family Name: CS5372 Categories: Integrated Circuits (ICs) Sampling Rate: 512k Manufacturer Homepage: www.cirrus.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CS5372-BSZR; CS5373A-ISZ; CS5372A-ISZ; Introduction Date: July 31, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163361-CS5372-BSZ
Packaging: Tube
Type: Modulator
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.5V, 3.3 V ~ 5 V
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital, Dual ±
Part Status: Obsolete(EOL)
Family Name: CS5372
Categories: Integrated Circuits (ICs)
Sampling Rate: 512k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): CS5372-BSZR; CS5373A-ISZ; CS5372A-ISZ;
Introduction Date: July 31, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5372-BSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS5372-BSZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS5372-BSZ
IC MODULATOR 24BIT 512K 24SSOP

IC MODULATOR 24BIT 512K 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1163361-CS5372-BSZ CS5372-BSZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372-BSZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SSOP SSOP
Unlock Full Specs
to access all available technical data