Win Source Part Number: 1032856-CS5371A-ISZ
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Modulator
Package: Tube
Standard Package: 59
Mounting: SMD (SMT)
Sampling Rate (Per Second): 512k
Number of Channels: 1
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: ±2.5V, 3.3V ~ 5V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MCP23018-E/SS; SN74LVC4245ADBR; MCP3905A-I/SS; DAC7731EC; TLC59025IDBQR; PCF8575TS/1,112;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Base Product Number: CS5371
Product Status: Obsolete
IC MODULATOR 24BIT 512K 24SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1032856-CS5371A-ISZ | CS5371A-ISZ |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SSOP | SSOP |