ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PQFP48, LEAD FREE, MS-026, LQFP-48 Product overview: CS5364-CQZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5364-CQZR can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163355-CS5364-CQZR
Packaging: Reel - TR
Type: ADC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Data Interface: I2C, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: CS5364
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): ADS1274IPAPRG4; ADS1274IPAPT; ADS1274IPAPR;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC ADC/AUDIO 24BIT 192K 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-CS5364-CQZR | 1163355-CS5364-CQZR | CS5364-CQZR |
| Product Name | Quad Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5364-CQZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C, SPI | SPI; I2C; I2C, SPI | |
| Package Type | LQFP | QFP | |
| Resolution | 24 bits |