Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5361-KSZ CS5361-KSZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013327-CS5361-KSZ Packaging: Tube/Rail Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3.3V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013327-CS5361-KSZ Packaging: Tube/Rail Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3.3V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5361-KSZ - 013327-CS5361-KSZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5361-KSZ
013327-CS5361-KSZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5361-KSZ 013327-CS5361-KSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013327-CS5361-KSZ Packaging: Tube/Rail Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3.3V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013327-CS5361-KSZ
Packaging: Tube/Rail
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3.3V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Analog-to-Digital Converter IC - 768-CS5361-KSZ - ERSAELECTRONICS PTE. LTD.
Singapore
SOIC Analog-to-Digital Converter IC
768-CS5361-KSZ
SOIC Analog-to-Digital Converter IC 768-CS5361-KSZ
24-Bit 2-Ch Delta-Sigma ADC, 192KS/s, Serial, SOIC Product overview: CS5361-KSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5361-KSZ can be used for catalog matching and distributor lookup.

24-Bit 2-Ch Delta-Sigma ADC, 192KS/s, Serial, SOIC Product overview: CS5361-KSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5361-KSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5361-KSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS5361-KSZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS5361-KSZ
IC ADC/AUDIO 24BIT 192K 24SOIC

IC ADC/AUDIO 24BIT 192K 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 013327-CS5361-KSZ 768-CS5361-KSZ CS5361-KSZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5361-KSZ SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial Serial
Package Type SOIC; 24-SOIC SOIC SOIC
Packing Method Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09SJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Analogue to Digital Converters - 1914871 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers