Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163352-CS5351-KZZ
Packaging: Tube
Type: ADC, Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: CS5351
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): AK5393-VS; AK5383VF; AK5383VS;
Introduction Date: November 20, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
24-Bit 2-Ch Delta-Sigma ADC, 192KS/s, Serial, TSSOP Product overview: CS5351-KZZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5351-KZZ can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 192K 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1163352-CS5351-KZZ | 768-CS5351-KZZ | CS5351-KZZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5351-KZZ | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Serial | Serial | |
| Package Type | SSOP | TSSOP | SSOP |
| Packing Method | Tube; Tube | Tube; Tube |