Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 050493-CS5346-CQZ
Packaging: Tray
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3.3V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PQFP48, LEAD FREE, MS-022, LQFP-48 Product overview: CS5346-CQZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5346-CQZ can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 192K 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 050493-CS5346-CQZ | 768-CS5346-CQZ | CS5346-CQZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5346-CQZ | Dual Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Serial | Serial | |
| Package Type | QFP; 48-LQFP (7x7) | LQFP | QFP |
| Packing Method | Tray | Tray; Tray |