Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5344-CZZR CS5344-CZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916083-CS5344-CZZR Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 96k Serial 10-TSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS5344 Categories: Integrated Circuits (ICs) Case / Package: 10-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916083-CS5344-CZZR Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 96k Serial 10-TSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS5344 Categories: Integrated Circuits (ICs) Case / Package: 10-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5344-CZZR
916083-CS5344-CZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5344-CZZR 916083-CS5344-CZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916083-CS5344-CZZR Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 96k Serial 10-TSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS5344 Categories: Integrated Circuits (ICs) Case / Package: 10-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916083-CS5344-CZZR
Operating Temperature Range: -40°C ~ 85°C
Features: ADC, Audio 24 b 96k Serial 10-TSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS5344
Categories: Integrated Circuits (ICs)
Case / Package: 10-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Analog-to-Digital Converter IC
768-CS5344-CZZR
Dual TSSOP Analog-to-Digital Converter IC 768-CS5344-CZZR
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO10, 3 MM BODY, LEAD FREE, MO-187, TSSOP-10 Product overview: CS5344-CZZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5344-CZZR can be used for catalog matching and distributor lookup.

ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO10, 3 MM BODY, LEAD FREE, MO-187, TSSOP-10 Product overview: CS5344-CZZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5344-CZZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5344-CZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS5344-CZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS5344-CZZR
IC ADC/AUDIO 24BIT 96K 10TSSOP

IC ADC/AUDIO 24BIT 96K 10TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 916083-CS5344-CZZR 768-CS5344-CZZR CS5344-CZZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5344-CZZR Dual TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOP; SSOP; TSSOP; 10-TSSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers