The CS5340 performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5340 is ideal for audio systems requiring wide dynamic range, negligible distortion, and low noise.
Cirrus Logic, Inc. | |
---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips |
Product Number | CS5340 |
Product Name | 101 dB, 192 kHz Stereo A/D Converter |
Package Type | TSSOP |
Pins | 16 |
Resolution | 24 bits |