Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 804467-CS48DV2B-CQZR
Packaging: Reel
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: I2C, SPI
Part Status: Obsolete (End Of Life)
Clock Rate: 150MHz
Voltage - Core: 1.80V
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: CS48DV2B
IC DSP AUDIO 32BIT 2CH 48-LQFP
Audio DSPs I/C 12 Ch Audio Enhancement Processr Product overview: CS48DV2B-CQZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48DV2B-CQZR can be used for catalog matching and distributor lookup.
IC DSP AUDIO 32BIT 2CH 48-LQFP
IC DSP AUDIO 32BIT 2CH 48-LQFP
IC DSP AUDIO 32BIT 2CH 48-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 804467-CS48DV2B-CQZR | CS48DV2B-CQZR-ND | 698-CS48DV2B-CQZR | CS48DV2B-CQZR | CS48DV2B-CQZR | CS48DV2B-CQZR |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - CS48DV2B-CQZR | DSP (Digital Signal Processors) | Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | 32-Bit | ||||
| Supply Voltage | 1.80V | 1.8V; 3.3V | ||||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |