IC DSP HP 32BIT 8CH I/O 48QFP
IC DSP HP 32BIT 8CH I/O 48QFP
IC DSP HP 32BIT 8CH I/O 48QFP
IC DSP HP 32BIT 8CH I/O 48QFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 598-1661-ND | CS48540-DQZ | CS48540-DQZ | CS48540-DQZ |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | |||
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP | |
| Pin Count | 48 |