Cirrus Logic, Inc. 98 dB, 96 kHz, Low Power, Stereo D/A Converter CS43L21

Description
The CS43L21 is a highly integrated, 24-bit, 96 kHz, low power stereo digital/analog converter (DAC) that allows infinite sample rate adjustments between 4 kHz and 96 kHz. The CS43L21 operates from a single, 1.8 V power supply to maximize battery life while minimizing end product form factors and delivering excellent audio performance with 46 mW of output power into 16 ohm headphones. By generating its own on-chip negative power supply voltage, the CS43L21 provides ground-centered outputs to eliminate costly, space-consuming DC blocking capacitors and reduce startup pops and clicks. Features Headphone amplifier - GND centered Digital signal processing engine Beep generator Low power operation Stereo playback: 12.93 mW @ 1.8 V Software mode (I²C & SPI™ control)
Datasheet
Description
The CS43L21 is a highly integrated, 24-bit, 96 kHz, low power stereo digital/analog converter (DAC) that allows infinite sample rate adjustments between 4 kHz and 96 kHz. The CS43L21 operates from a single, 1.8 V power supply to maximize battery life while minimizing end product form factors and delivering excellent audio performance with 46 mW of output power into 16 ohm headphones. By generating its own on-chip negative power supply voltage, the CS43L21 provides ground-centered outputs to eliminate costly, space-consuming DC blocking capacitors and reduce startup pops and clicks. Features Headphone amplifier - GND centered Digital signal processing engine Beep generator Low power operation Stereo playback: 12.93 mW @ 1.8 V Software mode (I²C & SPI™ control)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
98 dB, 96 kHz, Low Power, Stereo D/A Converter - CS43L21 - Cirrus Logic, Inc.
Austin, TX, USA
98 dB, 96 kHz, Low Power, Stereo D/A Converter
CS43L21
98 dB, 96 kHz, Low Power, Stereo D/A Converter CS43L21
The CS43L21 is a highly integrated, 24-bit, 96 kHz, low power stereo digital/analog converter (DAC) that allows infinite sample rate adjustments between 4 kHz and 96 kHz. The CS43L21 operates from a single, 1.8 V power supply to maximize battery life while minimizing end product form factors and delivering excellent audio performance with 46 mW of output power into 16 ohm headphones. By generating its own on-chip negative power supply voltage, the CS43L21 provides ground-centered outputs to eliminate costly, space-consuming DC blocking capacitors and reduce startup pops and clicks. Features Headphone amplifier - GND centered Digital signal processing engine Beep generator Low power operation Stereo playback: 12.93 mW @ 1.8 V Software mode (I²C & SPI™ control)

The CS43L21 is a highly integrated, 24-bit, 96 kHz, low power stereo digital/analog converter (DAC) that allows infinite sample rate adjustments between 4 kHz and 96 kHz. The CS43L21 operates from a single, 1.8 V power supply to maximize battery life while minimizing end product form factors and delivering excellent audio performance with 46 mW of output power into 16 ohm headphones. By generating its own on-chip negative power supply voltage, the CS43L21 provides ground-centered outputs to eliminate costly, space-consuming DC blocking capacitors and reduce startup pops and clicks.

Features

  • Headphone amplifier - GND centered
  • Digital signal processing engine
  • Beep generator
  • Low power operation
    • Stereo playback: 12.93 mW @ 1.8 V
  • Software mode (I²C & SPI™ control)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS43L21
Product Name 98 dB, 96 kHz, Low Power, Stereo D/A Converter
Interface Type SPI; I2C
Unlock Full Specs
to access all available technical data

Similar Products

DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1580124 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 16
Resolution 8 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL8020AMXJD - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details