Cirrus Logic, Inc. Audio D/A Converter with MasterHIFI CS4399

Description
The CS4399 is a next generation, low power audio DAC that provides a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS4399 features a high impedance of 600 ω, a 130 dBA dynamic range, a THD+N rating of -108 dB, and inter channel isolation of >110 dB. To minimize pre-echos and ringing artifacts, the CS4399 is designed with proprietary digital-interpolatio n filters that support five selectable digital filter responses. Filtering options include low group delay with pseudo-linear phase and a fast or slow roll-off. A patented on-chip DSD processor supports up to DSD128 in direct mode to preserve audio integrity by providing non-decimating volume control with soft ramp, and 50 kHz filtering as recommended by Scarlet Book. Volume matching of the analog output levels and channel mixing enable a seamless transition between the DSD and PCM playback paths. The CS4399 is available in a 40-pin QFN or a 42-ball WLCSP packages. Features Advanced 32-bit oversampled multi-bit modulator with mismatch shaping technology Eliminates distortion due to on-chip component mismatch Supports up to 384 kHz sampling frequency Low clock jitter sensitivity Auto mute detection Serial audio input I²S, right-justified, left-justified, DoP, DSD and TDM interface Master or slave operation Volume control with 0.5 dB step size and soft ramp 44.1 kHz de-emphasis and inverting feature Patented dedicated DSD processor featuring high resolution audio format support DirectStream Digital™ (DSD) DSD over PCM (DSD DoP), up to DSD128 Handles switching between DSD and PCM audio streams, matching the analog audio output level Integrated PLL Reference clock sourced from MCLK pin System clock output 1 MHz I²C and hardware mode control
Datasheet
Description
The CS4399 is a next generation, low power audio DAC that provides a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS4399 features a high impedance of 600 ω, a 130 dBA dynamic range, a THD+N rating of -108 dB, and inter channel isolation of >110 dB. To minimize pre-echos and ringing artifacts, the CS4399 is designed with proprietary digital-interpolatio n filters that support five selectable digital filter responses. Filtering options include low group delay with pseudo-linear phase and a fast or slow roll-off. A patented on-chip DSD processor supports up to DSD128 in direct mode to preserve audio integrity by providing non-decimating volume control with soft ramp, and 50 kHz filtering as recommended by Scarlet Book. Volume matching of the analog output levels and channel mixing enable a seamless transition between the DSD and PCM playback paths. The CS4399 is available in a 40-pin QFN or a 42-ball WLCSP packages. Features Advanced 32-bit oversampled multi-bit modulator with mismatch shaping technology Eliminates distortion due to on-chip component mismatch Supports up to 384 kHz sampling frequency Low clock jitter sensitivity Auto mute detection Serial audio input I²S, right-justified, left-justified, DoP, DSD and TDM interface Master or slave operation Volume control with 0.5 dB step size and soft ramp 44.1 kHz de-emphasis and inverting feature Patented dedicated DSD processor featuring high resolution audio format support DirectStream Digital™ (DSD) DSD over PCM (DSD DoP), up to DSD128 Handles switching between DSD and PCM audio streams, matching the analog audio output level Integrated PLL Reference clock sourced from MCLK pin System clock output 1 MHz I²C and hardware mode control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio D/A Converter with MasterHIFI - CS4399 - Cirrus Logic, Inc.
Austin, TX, USA
Audio D/A Converter with MasterHIFI
CS4399
Audio D/A Converter with MasterHIFI CS4399
The CS4399 is a next generation, low power audio DAC that provides a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS4399 features a high impedance of 600 ω, a 130 dBA dynamic range, a THD+N rating of -108 dB, and inter channel isolation of >110 dB. To minimize pre-echos and ringing artifacts, the CS4399 is designed with proprietary digital-interpolatio n filters that support five selectable digital filter responses. Filtering options include low group delay with pseudo-linear phase and a fast or slow roll-off. A patented on-chip DSD processor supports up to DSD128 in direct mode to preserve audio integrity by providing non-decimating volume control with soft ramp, and 50 kHz filtering as recommended by Scarlet Book. Volume matching of the analog output levels and channel mixing enable a seamless transition between the DSD and PCM playback paths. The CS4399 is available in a 40-pin QFN or a 42-ball WLCSP packages. Features Advanced 32-bit oversampled multi-bit modulator with mismatch shaping technology Eliminates distortion due to on-chip component mismatch Supports up to 384 kHz sampling frequency Low clock jitter sensitivity Auto mute detection Serial audio input I²S, right-justified, left-justified, DoP, DSD and TDM interface Master or slave operation Volume control with 0.5 dB step size and soft ramp 44.1 kHz de-emphasis and inverting feature Patented dedicated DSD processor featuring high resolution audio format support DirectStream Digital™ (DSD) DSD over PCM (DSD DoP), up to DSD128 Handles switching between DSD and PCM audio streams, matching the analog audio output level Integrated PLL Reference clock sourced from MCLK pin System clock output 1 MHz I²C and hardware mode control

The CS4399 is a next generation, low power audio DAC that provides a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS4399 features a high impedance of 600 Ω, a 130 dBA dynamic range, a THD+N rating of -108 dB, and inter channel isolation of >110 dB. To minimize pre-echos and ringing artifacts, the CS4399 is designed with proprietary digital-interpolation filters that support five selectable digital filter responses. Filtering options include low group delay with pseudo-linear phase and a fast or slow roll-off. A patented on-chip DSD processor supports up to DSD128 in direct mode to preserve audio integrity by providing non-decimating volume control with soft ramp, and 50 kHz filtering as recommended by Scarlet Book. Volume matching of the analog output levels and channel mixing enable a seamless transition between the DSD and PCM playback paths. The CS4399 is available in a 40-pin QFN or a 42-ball WLCSP packages.

Features

  • Advanced 32-bit oversampled multi-bit modulator with mismatch shaping technology
    • Eliminates distortion due to on-chip component mismatch
    • Supports up to 384 kHz sampling frequency
    • Low clock jitter sensitivity
    • Auto mute detection
  • Serial audio input
    • I²S, right-justified, left-justified, DoP, DSD and TDM interface
    • Master or slave operation
    • Volume control with 0.5 dB step size and soft ramp
    • 44.1 kHz de-emphasis and inverting feature
  • Patented dedicated DSD processor featuring high resolution audio format support
    • DirectStream Digital™ (DSD)
    • DSD over PCM (DSD DoP), up to DSD128
    • Handles switching between DSD and PCM audio streams, matching the analog audio output level
  • Integrated PLL
    • Reference clock sourced from MCLK pin
    • System clock output
  • 1 MHz I²C and hardware mode control
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4399
Product Name Audio D/A Converter with MasterHIFI
Interface Type I2C
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913349 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5306ARUZ - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
DAC121S101-Q1 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101QCMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
7 suppliers