Cirrus Logic, Inc. 120 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support CS4398

Description
The CS4398 is a low power, 120 dB stereo digital/analog converter (DAC) featuring digital de-emphasis, half dB step-size volume control, ATAPI channel mixing, and selectable fast and slow roll off digital interpolation filters. This stage is followed by an over sampled multi-bit Delta Sigma modulator, which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch, and a multi-element switched capacitor stage and low-pass filter with differential analog outputs. A Direct Stream Digital® (DSD) processor allows for volume control and 50 kHz on-chip filtering without an intermediate decimation stage, plus an optional path for direct DSD conversion by directly using the multi-element switched capacitor array. The IC accepts DSD audio and 32 kHz to 200 kHz data sample rates, has selectable digital filters and delivers excellent sound quality. Features Low-latency digital filter Direct Stream Digital mode (SACD) Low-clock-jitter sensitivity Differential analog outputs Control output for external muting
Datasheet
Description
The CS4398 is a low power, 120 dB stereo digital/analog converter (DAC) featuring digital de-emphasis, half dB step-size volume control, ATAPI channel mixing, and selectable fast and slow roll off digital interpolation filters. This stage is followed by an over sampled multi-bit Delta Sigma modulator, which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch, and a multi-element switched capacitor stage and low-pass filter with differential analog outputs. A Direct Stream Digital® (DSD) processor allows for volume control and 50 kHz on-chip filtering without an intermediate decimation stage, plus an optional path for direct DSD conversion by directly using the multi-element switched capacitor array. The IC accepts DSD audio and 32 kHz to 200 kHz data sample rates, has selectable digital filters and delivers excellent sound quality. Features Low-latency digital filter Direct Stream Digital mode (SACD) Low-clock-jitter sensitivity Differential analog outputs Control output for external muting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support - CS4398 - Cirrus Logic, Inc.
Austin, TX, USA
120 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support
CS4398
120 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support CS4398
The CS4398 is a low power, 120 dB stereo digital/analog converter (DAC) featuring digital de-emphasis, half dB step-size volume control, ATAPI channel mixing, and selectable fast and slow roll off digital interpolation filters. This stage is followed by an over sampled multi-bit Delta Sigma modulator, which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch, and a multi-element switched capacitor stage and low-pass filter with differential analog outputs. A Direct Stream Digital® (DSD) processor allows for volume control and 50 kHz on-chip filtering without an intermediate decimation stage, plus an optional path for direct DSD conversion by directly using the multi-element switched capacitor array. The IC accepts DSD audio and 32 kHz to 200 kHz data sample rates, has selectable digital filters and delivers excellent sound quality. Features Low-latency digital filter Direct Stream Digital mode (SACD) Low-clock-jitter sensitivity Differential analog outputs Control output for external muting

The CS4398 is a low power, 120 dB stereo digital/analog converter (DAC) featuring digital de-emphasis, half dB step-size volume control, ATAPI channel mixing, and selectable fast and slow roll off digital interpolation filters. This stage is followed by an over sampled multi-bit Delta Sigma modulator, which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch, and a multi-element switched capacitor stage and low-pass filter with differential analog outputs. A Direct Stream Digital® (DSD) processor allows for volume control and 50 kHz on-chip filtering without an intermediate decimation stage, plus an optional path for direct DSD conversion by directly using the multi-element switched capacitor array. The IC accepts DSD audio and 32 kHz to 200 kHz data sample rates, has selectable digital filters and delivers excellent sound quality.

Features

  • Low-latency digital filter
  • Direct Stream Digital mode (SACD)
  • Low-clock-jitter sensitivity
  • Differential analog outputs
  • Control output for external muting
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4398
Product Name 120 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support
Package Type 28 TSSOP; 28 QFN
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905597 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type μmax
Features Single-Supply
View Details
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Digital to Analog Converters (DAC) - BH2223GLU-E2-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-VFLGA
Packing Method Tape Reel
View Details
4 suppliers